- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2012F2873CS Samsung Electro-Mechanics | 18 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 287kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3091CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.09kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F31R6CS Samsung Electro-Mechanics | 411808 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 31.6Ohm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F2613CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 261kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3092CS Samsung Electro-Mechanics | 38 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 30.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3243CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 324kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3483CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 348kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3R74CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3.74Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3R6CS Samsung Electro-Mechanics | 743824 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4021CS Samsung Electro-Mechanics | 18 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.02kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4R12CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4871CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.87kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5114CS Samsung Electro-Mechanics | 38 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.11MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4R53CS Samsung Electro-Mechanics | 9 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.53Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5231CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.23kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4R42CS Samsung Electro-Mechanics | 18 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.42Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F565CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.6MOhms | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | - | - | - | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5R11CS Samsung Electro-Mechanics | 38 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.11Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4121CS Samsung Electro-Mechanics | 38 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5763CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 576kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 2012 | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free |