- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Features | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603F2804CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.8MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1R37CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.37Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2802CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 28kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R05CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.05Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R49CS Samsung Electro-Mechanics | 40 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.49Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R55CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.55Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R32CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.32Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R67CS Samsung Electro-Mechanics | 31 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.67Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3091CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.09kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3010CS Samsung Electro-Mechanics | 980945 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 301Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F30R9CS Samsung Electro-Mechanics | 651494 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 30.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2613CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 261kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3093CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 309kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2744CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.74MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3014CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.01MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R94CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.94Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2942CS Samsung Electro-Mechanics | 31 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 29.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2874CS Samsung Electro-Mechanics | 31 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.87MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F245CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.4MOhms | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | 0603 | - | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3321CS Samsung Electro-Mechanics | 31 |
| - | 47 Weeks | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.32kOhms | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | 0603 | - | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free |