- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Features | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603F391CS Samsung Electro-Mechanics | 983760 |
| - | 47 Weeks | Tin | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 390Ohm | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4220CS Samsung Electro-Mechanics | 783071 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 422Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3R09CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3.09Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5900CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 590Ohms | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | 0603 | - | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F57R6CS Samsung Electro-Mechanics | 998580 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 57.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5360CS Samsung Electro-Mechanics | 514572 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 536Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2740CS Samsung Electro-Mechanics | 877909 |
| - | 47 Weeks | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 274Ohms | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | 0603 | - | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6192CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 61.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F64R9CS Samsung Electro-Mechanics | 389989 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 64.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F61R9CS Samsung Electro-Mechanics | 869419 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 61.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6344CS Samsung Electro-Mechanics | 31 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 6.34MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6494CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 6.49MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4R53CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.53Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6343CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 634kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5763CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 576kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F63R4CS Samsung Electro-Mechanics | 549182 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 63.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6652CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 66.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6650CS Samsung Electro-Mechanics | 369160 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 665Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6984CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 6.98MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F7152CS Samsung Electro-Mechanics | 31 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 71.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free |