- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603F1R07CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.07Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2102CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 21kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1R74CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.74Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F21R0CS Samsung Electro-Mechanics | 587484 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 21Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2372CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 23.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3654CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.65MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3572CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 35.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4873CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 487kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5623CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 562kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6492CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 64.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4R12CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.12Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4R64CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.64Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4R87CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.87Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6R34CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.34Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4R75CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.75Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F8872CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 88.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5620CS Samsung Electro-Mechanics | 325531 |
| Datasheet | 47 Weeks | Tin | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 562Ohm | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5231CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 5.23kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6981CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 6.98kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3161CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.16kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free |