- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS0603J470CS Samsung Electro-Mechanics | 680449 |
| - | 26 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Wraparound | - | ±250ppm/°C | 47Ohms | - | 125°C | -55°C | Thick Film | 0.05W 1/20W | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.26mm | 600μm | - | - | ROHS3 Compliant | - | ||
![]() RC1608F625CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 6.2MOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F2491CS Samsung Electro-Mechanics | 100413 |
| - | 47 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.49kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F1912CS Samsung Electro-Mechanics | 299597 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 19.1kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F130CS Samsung Electro-Mechanics | 426783 |
| - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 13Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F7150CS Samsung Electro-Mechanics | 474145 |
| - | 47 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 715Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | - | - | - | - | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603J362CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±250ppm/°C | 3.6kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F3401CS Samsung Electro-Mechanics | 8 |
| - | 47 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 3.4kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F220CS Samsung Electro-Mechanics | 767253 |
| - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 22Ohm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F470CS Samsung Electro-Mechanics | 577129 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F3322CS Samsung Electro-Mechanics | 489992 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 33.2kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | 0402 | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F1820CS Samsung Semiconductor | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | - | 100 ppm/°C | 182Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F1332CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 13.3kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F1782CS Samsung Electro-Mechanics | 4297 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 17.8kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F5361CS Samsung Electro-Mechanics | 24 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5.36kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | 0402 | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1000CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | - | 100 ppm/°C | 100Ohm | - | 155°C | -55°C | Thick Film | - | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.0625W | - | 0402 | 70°C | - | - | - | 1mm | - | No | RoHS Compliant | Lead Free | ||
![]() RC3225J101CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | - | 1210 | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | - | - | 100 ppm/°C | 100Ohm | - | 125°C | -55°C | Thick Film | - | - | 330mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC1608J133CS Samsung Electro-Mechanics | 34 |
| - | 47 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 13kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F2430CS Samsung Electro-Mechanics | 417621 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 243Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J6R8CS Samsung Electro-Mechanics | 901187 |
| - | 16 Weeks | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 6.8Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free |