- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1608J913CS Samsung Electro-Mechanics | 11879 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 91kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1273CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 127kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F4641CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | Tin | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.64kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F514CS Samsung Electro-Mechanics | 35 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 510kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F4872CS Samsung Electro-Mechanics | 10 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 48.7kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | - | - | - | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F33R2CS Samsung Electro-Mechanics | 882833 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 33.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F2431CS Samsung Electro-Mechanics | 35 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.43kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | - | - | - | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J751CS Samsung Electro-Mechanics | 732671 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | - | - | - | 0402 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 750Ohms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | - | 63mW | 500μm | - | - | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F4022CS Samsung Electro-Mechanics | 160690 | - | - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2007 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 40.2kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F6813CS Samsung Electro-Mechanics | 283 |
| - | 47 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 681kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F6R2CS Samsung Electro-Mechanics | 616378 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.2Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RUT3216FR750CS Samsung Electro-Mechanics | 303 |
| - | 47 Weeks | - | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RUT | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 750mOhm | - | - | - | Thick Film | 0.333W 1/3W | - | - | - | - | 333mW | - | - | - | - | 3216 | - | 1206 | Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RC1005F106CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | Tin | 0402 (1005 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 10MOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1822CS Samsung Electro-Mechanics | 22 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 18.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F6192CS Samsung Electro-Mechanics | 31 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 61.9kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3010CS Samsung Electro-Mechanics | 803133 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 301Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603J184CS Samsung Electro-Mechanics | 25 |
| - | 47 Weeks | Tin | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 180kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | 300μm | Chip | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F1503CS Samsung Semiconductor | In Stock | - | - | - | Tin | 0603 | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 100 ppm/°C | 150kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | - | - | - | - | - | 1608 | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC1005F330CS Samsung Electro-Mechanics | 409614 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 33Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J390CS Samsung Electro-Mechanics | 764269 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 39Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free |