- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ1632FR020CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | Wide 1206 (3216 Metric), 0612 | - | - | - | 1632 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RJ | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 20mOhms | - | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.028 0.71mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F222CS Samsung Electro-Mechanics | In Stock | - | - | 18 Weeks | Tin | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.2kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F8252CS Samsung Electro-Mechanics | 553 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 82.5kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F125CS Samsung Electro-Mechanics | 1602 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.2MOhm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, Punched Paper, 7 Inch | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2801CS Samsung Electro-Mechanics | 25 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.8kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | - | 62.5mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J182ES Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 1.8kOhm | - | 155°C | -55°C | Thick Film | - | - | - | 250mW | 200V | TR, 10 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC3216F6493CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | 2 | - | 100 ppm/°C | 649kOhm | - | 155°C | -55°C | Thick Film | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC5025F222CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | - | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.67W | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F8R25CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 8.25Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J115CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | - | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 1.1MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.67W | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F8660CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 866Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1740CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 174Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F3570CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 357Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216J223ES Samsung Semiconductor | In Stock | - | Datasheet | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 250mW | 200V | TR, 10 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 1206 | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC3216F1622CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 16.2kOhm | - | 155°C | -55°C | Thick Film | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | 0.25W | - | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RC3216J6R8AS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | EAR99 | 300 ppm/°C | 6.8Ohm | - | 155°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 250mW | 200V | TR, 13 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC5025F1R96CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 1.96Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F330AS Samsung Semiconductor | 820000 | - | Datasheet | - | Tin | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 33Ohm | - | 155°C | -55°C | Thick Film | - | - | - | 100mW | 50V | TR, 13 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | 0603 | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC3225F2324CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 2.32MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608J102AS Samsung Semiconductor | In Stock | - | - | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | - | 100 ppm/°C | 1kOhm | - | 155°C | -55°C | Thick Film | - | - | - | 100mW | 50V | TR, 13 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.063W | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free |