- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC3216F5493CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | - | - | - | 2 | - | 100 ppm/°C | 549kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F2801CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 2.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Cermet | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC2012J684CS Samsung Electro-Mechanics | 60008 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 680kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F9R1CS Samsung Electro-Mechanics | 711898 |
| - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | ±300ppm/°C | 9.1Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | 3.2004mm | 1.6002mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F2800CS Samsung Electro-Mechanics | 833045 |
| - | 16 Weeks | Tin | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2010 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 280Ohm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J754CS Samsung Electro-Mechanics | In Stock | - | - | 18 Weeks | Tin | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 750kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J205CS Samsung Electro-Mechanics | In Stock | - | - | 16 Weeks | Tin | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2MOhm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F1402CS Samsung Electro-Mechanics | 178891 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 14kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F103AS Samsung Semiconductor | 775000 | - | Datasheet | - | Tin | 0603 | - | - | - | - | - | - | - | - | - | RC(PRECISION) | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 10kOhm | - | 155°C | -55°C | Thick Film | - | - | - | 100mW | 50V | TR, Paper, 13 Inch | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC3216F4323CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 432kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F6801CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | Molded | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | 250 ppm/°C | 6.8kOhm | - | 155°C | -55°C | Thick Film | - | - | - | 100mW | 50V | - | - | - | - | - | - | 1608 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC6432F751CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2512 | YES | - | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 1W | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC2012F3903CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | - | - | 1% | e3 | yes | - | - | 2 | EAR99 | 100 ppm/°C | 390kOhm | - | 155°C | -55°C | Thick Film | - | PRECISION | 8533.21.00.30 | 125mW | 150V | TR, 7 INCH | - | - | - | FIXED RESISTOR | - | 2012 | 0.125W | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC5025F2150CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 215Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2052CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 20.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F7151CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 7.15kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Cermet | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1962CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 19.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J220CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | YES | - | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 5% | e3 | - | - | - | 2 | - | 100 ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J750CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | YES | - | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 75Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J1R5CS Samsung Semiconductor | In Stock | - | - | - | Tin | 2010 | YES | - | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | 500 ppm/°C | 1.5Ohm | - | 125°C | -55°C | Thick Film | - | - | - | 667mW | 200V | TR, 7 INCH | - | 2.5mm | Chip | FIXED RESISTOR | Not | 5025 | 0.67W | - | - | - | - | - | 5mm | - | No | RoHS Compliant | Lead Free |