- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU1608FR051CS Samsung Electro-Mechanics | 20 |
| - | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RU | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 51mOhm | - | - | - | Thick Film | 0.25W 1/4W | HIGH PRECISION | - | - | TR, PUNCHED PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() RC3216F2001CS Samsung Semiconductor | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 1206 | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC3216F3320CS Samsung Semiconductor | In Stock | - | - | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 332Ohm | - | 155°C | -55°C | Thick Film | - | PRECISION | 250mW | 200V | TR, 7 INCH | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() RC3216F3571CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 3.57kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Cermet | - | PRECISION | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F47R5CS Samsung Semiconductor | In Stock | - | - | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 47.5Ohm | - | 155°C | -55°C | Thick Film | - | PRECISION | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RC1608F1300CS Samsung Semiconductor | In Stock | - | - | - | Tin | 0603 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | 1% | - | - | - | - | - | - | 100 ppm/°C | 130Ohm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | - | - | - | - | 1608 | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC3216F5901CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | - | - | - | 2 | - | 100 ppm/°C | 5.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F4701CS Samsung Semiconductor | In Stock | - | - | - | Tin | 0603 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | 1% | - | - | - | - | - | - | 100 ppm/°C | 4.7kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | - | - | - | - | 1608 | - | - | - | - | 450μm | - | 1.6mm | 800μm | No | RoHS Compliant | Lead Free | ||
![]() RUK1608FR020CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUK | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 20mOhms | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RU1608JR011CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RU | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±600ppm/°C | 11mOhm | - | - | - | Thick Film | 0.25W 1/4W | HIGH PRECISION | - | - | TR, PUNCHED PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() RU1608FR015CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RU | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±600ppm/°C | 15mOhm | - | - | - | Thick Film | 0.25W 1/4W | HIGH PRECISION | - | - | TR, PUNCHED PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() RU1608FR043CS Samsung Electro-Mechanics | 49 |
| - | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RU | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±150ppm/°C | 43mOhm | - | - | - | Thick Film | 0.25W 1/4W | HIGH PRECISION | - | - | TR, PUNCHED PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() RU1608FR082CS Samsung Electro-Mechanics | 20 |
| - | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RU | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±150ppm/°C | 82mOhm | - | - | - | Thick Film | 0.25W 1/4W | HIGH PRECISION | - | - | TR, PUNCHED PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() RU1608FR018CS Samsung Electro-Mechanics | 49 |
| - | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RU | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±600ppm/°C | 18mOhm | - | - | - | Thick Film | 0.25W 1/4W | HIGH PRECISION | - | - | TR, PUNCHED PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS1005J565CS Samsung Electro-Mechanics | 39 |
| - | 26 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 5.6MOhms | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS1005J564CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 560kOhms | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS1005J625CS Samsung Electro-Mechanics | 39 |
| - | 26 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.2MOhms | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS1005J624CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 620kOhms | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS1005J562CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 5.6kOhms | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS1005J563CS Samsung Electro-Mechanics | 13 |
| - | 26 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 56kOhms | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - |