- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS2012F6193CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 619kOhms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS2012F6191CS Samsung Electro-Mechanics | 43 |
| - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.19kOhms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS2012F6341CS Samsung Electro-Mechanics | 43 |
| - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.34kOhms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS2012F5R90CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 5.9Ohms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS2012F64R9CS Samsung Electro-Mechanics | 602495 |
| - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 64.9Ohms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS2012F6R04CS Samsung Electro-Mechanics | 26 |
| - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 6.04Ohms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS2012F9764CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 9.76MOhms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS2012F9760CS Samsung Electro-Mechanics | 513761 |
| - | 26 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 976Ohms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS1005F3151CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC2012F20R0CS Samsung Semiconductor | In Stock | - | - | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | Tape & Reel | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 20Ohm | - | 155°C | -55°C | Thick Film | - | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | 0.125W | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC3225J752CS Samsung Semiconductor | In Stock | - | - | - | - | - | 1210 | YES | - | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | - | 100 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F3323CS Samsung Semiconductor | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 332kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC2012J681AS Samsung | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Non-Compliant | 150 V | 150 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | 100 ppm/°C | 680 Ω | - | 155 °C | -55 °C | Thick Film | - | - | 125 mW | - | - | - | - | - | - | - | 2012 | - | - | - | - | 650 µm | - | - | - | - | - | Lead Free | ||
![]() RC1608F4992CS Samsung Electro-Mechanics | 5000 | - | - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 49.9kOhm | - | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012J390CS Samsung Electro-Mechanics | 420196 |
| - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 39Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F122CS Samsung Electro-Mechanics | In Stock | - | - | 18 Weeks | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | - | - | -55°C~155°C | Cut Tape (CT) | 2010 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.2kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F1212CS Samsung Electro-Mechanics | 45 |
| - | 47 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 12.1kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | Lead Free | ||
![]() RCS1005J104CS Samsung Electro-Mechanics | 4606 |
| - | 26 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.041Lx0.022W 1.05mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Wraparound | ±100ppm/°C | 100kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() RC0402J222CS Samsung Electro-Mechanics | 4455 |
| - | 47 Weeks | - | - | 01005 (0402 Metric) | - | - | - | 01005 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 2.2kOhms | - | 125°C | -55°C | Thick Film | 0.03W 1/32W | - | 32.15mW | 15V | - | 30mW | - | - | - | - | 0402 | - | 1005 | - | Moisture Resistant | 152.4μm | 0.006 0.15mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F272AS Samsung Electro-Mechanics | In Stock | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7kOhm | - | - | - | - | - | - | 125mW | 150V | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |