- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Size Code | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2012F3301AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 125mW | 150V | TR, 13 INCH | - | FIXED RESISTOR | - | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012F2202AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 125mW | 150V | TR, 13 INCH | - | FIXED RESISTOR | - | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012F4023AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 402kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 125mW | 150V | TR, 13 INCH | Chip | FIXED RESISTOR | - | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC1608J274AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 5% | e3 | - | 2 | - | 200 ppm/°C | 270kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100mW | 50V | TR, 13 INCH | Chip | FIXED RESISTOR | - | 1608 | 0.063W | 0603 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC6432J4R7CS Samsung Electro-Mechanics | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | - | 300 ppm/°C | 4.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | compliant | 6432 | 1W | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC2012J121ES Samsung Electro-Mechanics | In Stock | - | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 5% | e3 | yes | 2 | - | 100 ppm/°C | 120Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 150V | TR, PUNCHED PAPER, 10 INCH | Chip | FIXED RESISTOR | - | 2012 | 0.125W | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012J275ES Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 5% | e3 | yes | 2 | - | 300 ppm/°C | 2.7MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 125mW | 150V | TR, PUNCHED PAPER, 10 INCH | Chip | FIXED RESISTOR | - | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC3216F1001ES Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 10 INCH | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 1206 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC1608F8201CS Samsung Electro-Mechanics | In Stock | - | - | Tin | 0603 | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 8.2kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | - | - | - | 1608 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC2012J181AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 180Ohm | - | - | - | - | - | - | 125mW | 150V | - | - | - | - | 2012 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC2012J391ES Samsung Electro-Mechanics | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 390Ohm | - | - | - | - | - | - | 125mW | 150V | - | - | - | - | 2012 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC2012F7151AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 7.15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 125mW | 150V | TR, 13 INCH | Chip | FIXED RESISTOR | - | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012F4123AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 412kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 125mW | 150V | TR, 13 INCH | Chip | FIXED RESISTOR | - | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC1608F5600AS Samsung Electro-Mechanics | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 560Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 100mW | 50V | TR, 13 INCH | - | FIXED RESISTOR | - | 1608 | 0.1W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F103AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | 250mW | 200V | - | - | - | - | 3216 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC1608F4703ES Samsung Electro-Mechanics | In Stock | - | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 470kOhm | - | 155°C | -55°C | Thick Film | PRECISION | 8533.21.00.30 | 100mW | 50V | TR, 10 INCH | - | FIXED RESISTOR | - | 1608 | 0.1W | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC1608F1800AS Samsung Electro-Mechanics | In Stock | - | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 180Ohm | - | 155°C | -55°C | Thick Film | PRECISION | 8533.21.00.30 | 100mW | 50V | TR, 13 INCH | - | FIXED RESISTOR | - | 1608 | 0.1W | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC1608F304AS Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100mW | 50V | TR, 13 INCH | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RCS0603F224CS Samsung Electro-Mechanics | In Stock | - | - | Tin | Molded | - | - | - | - | - | Tape & Reel | 1% | - | - | - | - | 250 ppm/°C | 220kOhm | - | 125°C | -55°C | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() RC2012F6802ES Samsung Electro-Mechanics | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 68kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 125mW | 150V | TR, 10 INCH | - | FIXED RESISTOR | - | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free |