- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC5025F204CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 200kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F6494CS Samsung Semiconductor | In Stock | - | Datasheet | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 6.49MOhm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1403CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 140kOhm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F6341CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 6.34kOhm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2R67CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 2.67Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J154CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | 100 ppm/°C | 150kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2742CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 27.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2R74CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 2.74Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1963CS Samsung Semiconductor | In Stock | - | Datasheet | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 196kOhm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F240CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 24Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F240CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | - | - | - | - | - | - | - | - | - | - | 24Ohm | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F6R49CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 6.49Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1R15CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 1.15Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F241CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | - | - | - | - | - | - | - | - | - | - | 240Ohm | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F6R81CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 6.81Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F7153CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 715kOhm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F9R1CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | -100100 ppm/°C | 9.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1R33CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 1.33Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F244CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | - | - | - | - | - | - | - | - | - | - | 240kOhm | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F41R2CS Samsung Semiconductor | In Stock | - | Datasheet | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 41.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free |