- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC5025F8453CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 845kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1R13CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2263CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | - | - | - | - | - | - | - | - | - | - | - | 226kOhm | - | - | - | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F682CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 6.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2264CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 2.26MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F914CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 910kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F200CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 20Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1911CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.91kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F683CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F69R8CS Samsung Semiconductor | In Stock | - | Datasheet | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 69.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Cermet | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F6R04CS Samsung Semiconductor | In Stock | - | Datasheet | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 6.04Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2054CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 2.05MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1964CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.96MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F6984CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 6.98MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F69R8CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 69.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F8064CS Samsung Semiconductor | In Stock | - | Datasheet | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 8.06MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F681CS Samsung Semiconductor | In Stock | - | Datasheet | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC0603F2003CS Samsung Semiconductor | In Stock | - | Datasheet | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | 250 ppm/°C | 200kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC3225F910CS Samsung Semiconductor | In Stock | - | Datasheet | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 91Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS0603F3011CS Samsung Semiconductor | In Stock | - | Datasheet | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |