- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC6432F7320CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 732Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J103CS Samsung Semiconductor | In Stock | - | Datasheet | Tin | 1210 | YES | - | SURFACE MOUNT | - | - | Tape & Reel | 5% | e3 | - | 2 | - | 200 ppm/°C | 10kOhm | - | 125°C | -55°C | Thick Film | - | - | 333mW | 200V | TR, 7 INCH | 2.55mm | Chip | FIXED RESISTOR | Not | 3225 | 0.33W | 70°C | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RC3225F2491CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 2.49kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2212CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 22.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F19R6CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 19.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F8062CS Samsung Semiconductor | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | - | 100 ppm/°C | 80.6kOhm | - | 155°C | -55°C | Thick Film | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() RC3216F1403CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 140kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2261CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 2.26kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F2052CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 20.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F7R87CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 7.87Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F7R32CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 7.32Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2370CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 237Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F7873CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 787kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F750CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 75Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2550CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 255Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1R65CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.65Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F225CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | 2.2MOhm | - | - | - | - | - | - | 667mW | 200V | - | - | - | - | - | 5025 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2674CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 2.67MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F9310CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 931Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F26R1CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | - | 100 ppm/°C | 26.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free |