- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC6432F821CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J1R1CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | - | 2 | 300 ppm/°C | 1.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F8664CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 8.66MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F2213CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 221kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J204CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | - | 2 | 100 ppm/°C | 200kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J205CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | - | 2 | 300 ppm/°C | 2MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F28R0CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | 100 ppm/°C | 28Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1542CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 15.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F8251CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 8.25kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F21R5CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 21.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1R96CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 1.96Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F76R8CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 76.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2210CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 221Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F6202CS Samsung Semiconductor | In Stock | - | Datasheet | Tin | Molded | - | - | - | - | - | 1% | - | - | - | 250 ppm/°C | 62kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 50V | - | - | - | 1608 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC6432F1R3CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | -100100 ppm/°C | 1.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1050CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | - | 2 | 100 ppm/°C | 105Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J130CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | - | 2 | 100 ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1053CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | - | - | - | - | - | 1% | - | - | - | - | 105kOhm | - | - | - | - | - | 250mW | 200V | - | - | - | 3216 | - | - | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1R91CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 1.91Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F76R8CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | - | 2 | 100 ppm/°C | 76.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Cermet | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free |