- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS0603F301CS Samsung Electro-Mechanics | 640131 |
| - | 26 Weeks | - | 0201 (0603 Metric) | - | - | - | 0201 | - | - | -55°C~125°C | Tape & Reel (TR) | - | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 300Ohms | - | - | - | Thick Film | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.26mm | - | - | - | ROHS3 Compliant | - | ||
![]() RC3216F220CS Samsung Electro-Mechanics | 351530 |
| - | 18 Weeks | Tin | 1206 (3216 Metric) | - | - | - | 1206 | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 22Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | 3.2004mm | 1.6002mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J205CS Samsung Electro-Mechanics | 265499 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2MOhm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F9760CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | - | - | - | 2 | - | 100 ppm/°C | 976Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2R43CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 2.43Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F2370CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 237Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F20R5CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 20.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1622CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 16.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1821CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | - | - | - | 2 | EAR99 | 100 ppm/°C | 1.82kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | 8533.21.00.30 | 333mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F86R6CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 86.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F6R49CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 6.49Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F243CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24kOhm | - | - | - | - | - | - | - | 333mW | 200V | - | - | - | - | - | - | 3225 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J680-CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | 2010 | YES | - | SURFACE MOUNT | - | - | - | - | - | 2015 | - | - | 5% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 68Ohm | - | 125°C | -55°C | Thick Film | - | - | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.67W | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC6432F5111CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 5.11kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F3R65CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 3.65Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F132CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2512 | YES | - | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 1W | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F6653CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | - | - | - | 2 | - | 100 ppm/°C | 665kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2370CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 237Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F2370CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 237Ohm | - | 155°C | -55°C | Thick Film | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() RC6432F1R37CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 1.37Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |