- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Size Code | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC3225F2742CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 27.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2431CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 2.43kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F12R7CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | - | 2 | - | 100 ppm/°C | 12.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Cermet | PRECISION | - | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2432CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 24.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F13R7CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | 13.7Ohm | - | - | - | - | - | - | 1W | 200V | - | - | - | 6432 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F164CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | 160kOhm | - | - | - | - | - | - | 667mW | 200V | - | - | - | 5025 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F2100CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 210Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F241CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 240Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J165CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | - | 2 | - | 100 ppm/°C | 1.6MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F8200CS Samsung Semiconductor | In Stock | - | Datasheet | Tin | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 820Ohm | - | 155°C | -55°C | Thick Film | PRECISION | 8533.21.00.30 | 250mW | 200V | TR, 7 INCH | - | FIXED RESISTOR | 3216 | 0.25W | 1206 | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC3225F2741CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | - | 100 ppm/°C | 2.74kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F242CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F9532CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 95.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F8064CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 8.06MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F2102CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 21kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F9533CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 953kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1212CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 12.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F2550CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 255Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F8450CS Samsung Semiconductor | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 845Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F185CS Samsung Semiconductor | In Stock | - | Datasheet | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 1.8MOhm | - | - | - | - | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |