- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC5025J181CS Samsung Semiconductor | In Stock | - | Datasheet | - | Tin | - | 2010 | YES | - | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 180Ohm | - | 125°C | -55°C | Thick Film | - | - | - | 667mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 5025 | 0.67W | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC3216F9534CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | - | 100 ppm/°C | 9.53MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F4220CS Samsung Semiconductor | In Stock | - | - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | 2 | - | 100 ppm/°C | 422Ohm | - | 155°C | -55°C | Thick Film | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | 550μm | - | 3.2mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() RC2012F22R0CS Samsung Semiconductor | In Stock | - | - | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape & Reel | - | - | - | 1% | e3 | yes | - | - | 2 | EAR99 | 100 ppm/°C | 22Ohm | - | 155°C | -55°C | Thick Film | - | PRECISION | 8533.21.00.30 | 125mW | 150V | TR, 7 INCH | - | - | - | FIXED RESISTOR | - | 2012 | 0.125W | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC3216F1R82CS Samsung Electro-Mechanics | In Stock | - | - | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±300ppm/°C | 1.82Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005J434CS Samsung Electro-Mechanics | 43 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 430kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 62.5mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F6492CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 64.9kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F473CS Samsung Electro-Mechanics | 1808736 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 47kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F33R2CS Samsung Electro-Mechanics | 776228 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 33.2Ohm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | - | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | 0402 | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F1004CS Samsung Semiconductor | In Stock | - | - | - | Tin | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | 100 ppm/°C | 1MOhm | - | 155°C | -55°C | Thick Film | - | - | - | 125mW | 150V | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC1005F7322CS Samsung Electro-Mechanics | 1582136 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 73.2kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | - | 63mW | 500μm | - | - | Not | 1005 | - | 0402 | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | 1mm | 508μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F38R3CS Samsung Electro-Mechanics | 841004 |
| - | 47 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 38.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | PRECISION | - | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F4422CS Samsung Electro-Mechanics | 259495 |
| - | 47 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 44.2kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | - | 62.5mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F60R4CS Samsung Electro-Mechanics | 991187 |
| - | - | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2010 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 60.4Ohm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F624CS Samsung Electro-Mechanics | In Stock | - | - | 16 Weeks | - | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Cut Tape (CT) | 2010 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 620kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | - | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RUK2012FR024CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUK | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 24mOhms | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.026 0.66mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RUK2012FR025CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUK | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 25mOhms | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.026 0.66mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RUK2012FR030CS Samsung Electro-Mechanics | 39 |
| - | 47 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUK | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 30mOhms | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.026 0.66mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RUK2012FR027CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUK | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 27mOhms | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.026 0.66mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ1220FR050CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | - | Wide 0805 (2012 Metric), 0508 | - | - | - | 1220 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RJ | 0.049Lx0.079W 1.25mmx2.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | 50MOhms | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.028 0.71mm | - | - | - | Non-RoHS Compliant | - |