- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603F9761CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 9.76kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F9R53CS Samsung Electro-Mechanics | 40 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 9.53Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2872CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 28.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F57R6CS Samsung Electro-Mechanics | 677317 |
| Datasheet | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 57.6Ohm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608J365CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.6MOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J752CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | -55°C~155°C | Cut Tape (CT) | 2008 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 7.5kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | - | - | - | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | 3.2004mm | 1.6002mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012J912CS Samsung Electro-Mechanics | 114 |
| Datasheet | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 9.1kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F161CS Samsung Electro-Mechanics | 498473 |
| Datasheet | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 160Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2493CS Samsung Electro-Mechanics | 31 |
| Datasheet | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 249kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F122CS Samsung Electro-Mechanics | 99909 |
| Datasheet | 47 Weeks | Tin | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.2kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | 300μm | Chip | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J3R0CS Samsung Electro-Mechanics | 598175 |
| Datasheet | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J5R1CS Samsung Electro-Mechanics | 896667 |
| Datasheet | 16 Weeks | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±300ppm/°C | 5.1Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012J220AS Samsung | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | Non-Compliant | 150 V | 150 V | - | - | - | - | - | 5 % | - | - | - | - | - | 100 ppm/°C | 22 Ω | - | 155 °C | -55 °C | Thick Film | - | - | 125 mW | - | - | - | - | - | - | - | 2012 | - | - | - | 650 µm | - | - | - | - | - | Lead Free | ||
![]() RC3216F2741CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 2.74kOhm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608J301CS Samsung Electro-Mechanics | 364497 |
| Datasheet | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 300Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F185CS Samsung Electro-Mechanics | 80006 |
| Datasheet | 47 Weeks | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.8MOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216J473CS Samsung Electro-Mechanics | 80000 | - | - | 16 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | -55°C~155°C | Cut Tape (CT) | 2005 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 47kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | 3.2mm | 1.6002mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F562CS Samsung Electro-Mechanics | 33 |
| Datasheet | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.6kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F2152CS Samsung Electro-Mechanics | 51 |
| Datasheet | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 21.5kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F204CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 200kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | Lead Free |