- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC3216J203CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2008 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 20kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J161CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 160Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F1783CS Samsung Electro-Mechanics | 37 |
| Datasheet | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 178kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J473CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 47kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F434CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 430kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | - | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | - | Moisture Resistant | - | 0.026 0.66mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012J224CS Samsung Electro-Mechanics | 92 |
| - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 220kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1581CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.58kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F3651CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.65kOhm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J2R2CS Samsung Electro-Mechanics | 661066 |
| - | 16 Weeks | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2010 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±300ppm/°C | 2.2Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F242CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.4kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F301CS Samsung Electro-Mechanics | 617526 |
| Datasheet | - | Tin | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 300Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F2492CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 24.9kOhm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F222CS Samsung Electro-Mechanics | 74796 | - | - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.2kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F154CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RCS1005J1R0CS Samsung Electro-Mechanics | 386309 |
| - | 26 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.041Lx0.022W 1.05mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Wraparound | ±300ppm/°C | 1Ohms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() RC1005J182CS Samsung Electro-Mechanics | 9141 |
| Datasheet | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.8kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J1R8CS Samsung Electro-Mechanics | 799081 |
| Datasheet | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 1.8Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F242CS Samsung Electro-Mechanics | 2199 |
| Datasheet | 47 Weeks | Tin | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 2.4kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012J364CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 360kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F1782CS Samsung Electro-Mechanics | 413 |
| - | 47 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 17.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free |