- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Size Code | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC3216J6R8ES Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 5% | e3 | yes | 2 | - | 300 ppm/°C | 6.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 250mW | 200V | TR, 10 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 1206 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012J124ES Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 5% | e3 | yes | 2 | - | 100 ppm/°C | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 125mW | 150V | TR, 10 INCH | Chip | FIXED RESISTOR | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012J751AS Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | 750Ohm | - | - | - | - | - | - | 125mW | 150V | - | - | - | 2012 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC3216F621CS Samsung Semiconductor | 500 | - | - | - | Tin | 1206 | YES | - | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 620Ohm | - | 155°C | -55°C | Thick Film | - | - | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC2012F8252ES Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 82.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 125mW | 150V | TR, 10 INCH | Chip | FIXED RESISTOR | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012J512AS Samsung Semiconductor | In Stock | - | - | - | Tin | 0805 | - | - | - | - | - | - | - | 5% | - | - | - | - | 100 ppm/°C | 5.1kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 150V | - | - | - | 2012 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RCS1005D2052CS Samsung Electro-Mechanics | In Stock | - | - | - | Tin | Molded | - | - | - | - | - | - | - | 0.5% | - | - | - | - | 100 ppm/°C | 20.5kOhm | - | 155°C | -55°C | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RCS1005D2801CS Samsung Electro-Mechanics | In Stock | - | - | - | Tin | Molded | - | - | - | - | - | - | - | 0.5% | - | - | - | - | 100 ppm/°C | 2.8kOhm | - | 155°C | -55°C | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RCS3216F5362CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RCS3216F3R01CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC1608F1203CS Samsung Electro-Mechanics | In Stock | - | - | - | Tin | 0603 | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 120kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | - | - | 1608 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC1608F1004AS Samsung Electro-Mechanics | In Stock | - | - | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | - | 2 | - | 100 ppm/°C | 1MOhm | - | 155°C | -55°C | Thick Film | PRECISION | - | 100mW | 50V | TR, 13 INCH | Chip | FIXED RESISTOR | 1608 | 0.1W | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC1608F7323AS Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 1% | e3 | - | 2 | - | 100 ppm/°C | 732kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 100mW | 50V | TR, 13 INCH | Chip | FIXED RESISTOR | 1608 | 0.1W | 0603 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC1608F5602AS Samsung Electro-Mechanics | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 56kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 100mW | 50V | TR, 13 INCH | - | FIXED RESISTOR | 1608 | 0.1W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608J2R7AS Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 5% | e3 | - | 2 | - | 300 ppm/°C | 2.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100mW | 50V | TR, 13 INCH | Chip | FIXED RESISTOR | 1608 | 0.063W | 0603 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC2012F2002ES Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 125mW | 150V | TR, 10 INCH | Chip | FIXED RESISTOR | 2012 | 0.125W | 0805 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC6432F15R8CS Samsung Semiconductor | In Stock | - | - | 14 Weeks | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 2015 | 1% | e3 | yes | 2 | - | 100 ppm/°C | 15.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216J132CS Samsung Semiconductor | In Stock | - | - | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 5% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 1.3kOhm | - | 155°C | -55°C | Thick Film | - | 8533.21.00.30 | 250mW | 200V | TR, PUNCHED PAPER, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() RC3225J300CS Samsung Semiconductor | In Stock | - | - | 14 Weeks | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 2015 | 5% | e3 | - | 2 | - | 100 ppm/°C | 30Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J681CS Samsung Semiconductor | In Stock | - | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | - | 100 ppm/°C | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | Non-RoHS Compliant | Lead Free |