- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Size Code | Rated Temperature | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU5025JR033CS Samsung Semiconductor | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 5% | - | - | 2 | - | 150 ppm/°C | 0.033Ohm | - | - | - | - | HIGH PRECISION | - | - | - | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | - | 0.75W | 2010 | 70°C | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC1005F1003CS Samsung Semiconductor | In Stock | - | Datasheet | Tin | - | 0402 | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | 100kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | - | 1005 | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RCS3216F5112CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F8253CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 825kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | 550μm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC2012J153AS Samsung Semiconductor | In Stock | - | - | Tin | Surface Mount | 0805 | - | - | - | - | - | 5% | - | - | - | - | 100 ppm/°C | 15kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 150V | - | - | - | 2012 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC1608F8200CS Samsung Semiconductor | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 100mW | 50V | TR, 7 INCH | - | FIXED RESISTOR | 1608 | 0.1W | 0603 | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC2012J331AS Samsung Semiconductor | In Stock | - | - | Tin | Surface Mount | 0805 | - | - | - | - | - | 5% | - | - | - | - | 100 ppm/°C | 330Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 150V | - | - | - | 2012 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RCS3216F1692CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F5103CS Samsung Semiconductor | In Stock | - | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 510kOhm | - | 155°C | -55°C | Thick Film | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | FIXED RESISTOR | 3216 | 0.25W | 1206 | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC6432F223CS Samsung Semiconductor | In Stock | - | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F8662CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 86.6kOhm | - | - | - | - | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RUT3225JR430CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RCS3216J304CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F273CS Samsung Semiconductor | In Stock | - | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 27kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F32R4CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 32.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F30R9CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | - | 2 | - | 100 ppm/°C | 30.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F1740CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F1R62CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.62Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RUT5025JR510CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC6432F1624CS Samsung Semiconductor | In Stock | - | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.62MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free |