- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC5025F11R8CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 11.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F2R80CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 2.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F4R32CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 4.32Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F120CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 12Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F2R87CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 2.87Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F135CS Samsung Semiconductor | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 1.3MOhm | - | - | - | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F303CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC6432J474CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 100 ppm/°C | 470kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F113CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F2944CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 2.94MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J4R3CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 300 ppm/°C | 4.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F304CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F114CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 110kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F4871CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 4.87kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F2R05CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 2.05Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F12R1CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 12.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1151CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.15kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F6802CS Samsung Semiconductor | In Stock | - | - | Tin | Molded | - | - | - | - | - | - | 1% | - | - | - | 250 ppm/°C | 68kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 50V | - | - | - | 1608 | - | - | 230μm | 300μm | 300μm | - | RoHS Compliant | Lead Free | ||
![]() RC2012F4703CS Samsung Semiconductor | In Stock | - | - | Tin | 0805 | - | - | - | - | - | Tape & Reel | 1% | - | - | - | 100 ppm/°C | 470kOhm | - | 155°C | -55°C | Thick Film | - | 125mW | 150V | - | - | - | 2012 | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RCS3216F3242CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |