- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Size Code | Rated Temperature | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2012J330AS Samsung Semiconductor | In Stock | - | - | - | Tin | Surface Mount | 0805 | - | - | - | - | - | - | - | 5% | - | - | - | 100 ppm/°C | 33Ohm | - | 155°C | -55°C | Thick Film | - | 125mW | 150V | - | - | - | 2012 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC0603F1101CS Samsung Semiconductor | In Stock | - | - | - | Tin | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | 250 ppm/°C | 1.1kOhm | - | 125°C | -55°C | Thick Film | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | - | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RCS3216F1691CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC2012J331AS Samsung Semiconductor | In Stock | - | - | - | Tin | Surface Mount | 0805 | - | - | - | - | - | - | - | 5% | - | - | - | 100 ppm/°C | 330Ohm | - | 155°C | -55°C | Thick Film | - | 125mW | 150V | - | - | - | 2012 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RCS3216F1692CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F5103CS Samsung Semiconductor | In Stock | - | - | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 510kOhm | - | 155°C | -55°C | Thick Film | PRECISION | 250mW | 200V | TR, 7 INCH | - | FIXED RESISTOR | 3216 | 0.25W | 1206 | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC5025F1910CS Samsung Semiconductor | In Stock | - | - | 14 Weeks | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 2015 | 1% | e3 | yes | 2 | 100 ppm/°C | 191Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F3R48CS Samsung Semiconductor | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 3.48Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F30R9CS Samsung Semiconductor | In Stock | - | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 30.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RUT5025FR180CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC1608F1001AS Samsung Semiconductor | In Stock | - | - | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | - | 2 | 100 ppm/°C | 1kOhm | - | 155°C | -55°C | Thick Film | PRECISION | 100mW | 50V | TR, 13 INCH | Rectangular | FIXED RESISTOR | 1608 | 0.1W | - | 70°C | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RCS3216F1051CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F821CS Samsung Semiconductor | In Stock | - | - | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F822CS Samsung Semiconductor | In Stock | - | - | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 8.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F1870CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F1691CS Samsung Semiconductor | In Stock | - | - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.69kOhm | - | 155°C | -55°C | Thick Film | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | 550μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RC3225F303CS Samsung Semiconductor | In Stock | - | - | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | 30kOhm | - | - | - | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216J394CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC6432F6R2CS Samsung Semiconductor | In Stock | - | - | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | - | 1% | e3 | yes | 2 | -100100 ppm/°C | 6.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F3574CS Samsung Semiconductor | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 3.57MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | - | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free |