- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC3225F8660CS Samsung Semiconductor | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 866Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F752CS Samsung Semiconductor | In Stock | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2R32CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC6432J6R8CS Samsung Semiconductor | In Stock | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | 300 ppm/°C | 6.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F563CS Samsung Semiconductor | In Stock | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F4R87CS Samsung Semiconductor | In Stock | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 4.87Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F122CS Samsung Semiconductor | In Stock | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J161CS Samsung Semiconductor | In Stock | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | 100 ppm/°C | 160Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F564CS Samsung Semiconductor | In Stock | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 560kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F4R99CS Samsung Semiconductor | In Stock | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 4.99Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F3320CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F1400CS Samsung Semiconductor | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | 100 ppm/°C | 140Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F3091CS Samsung Semiconductor | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | - | 2 | 100 ppm/°C | 3.09kOhm | Tin (Sn) - with Nickel (Ni) barrier | Cermet | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F123CS Samsung Semiconductor | In Stock | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F205CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F6040CS Samsung Semiconductor | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 604Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F5364CS Samsung Semiconductor | In Stock | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | 100 ppm/°C | 5.36MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1541CS Samsung Semiconductor | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | 100 ppm/°C | 1.54kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1542CS Samsung Semiconductor | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | 100 ppm/°C | 15.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F151CS Samsung Semiconductor | In Stock | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | 333mW | 200V | - | - | - | 3225 | - | - | - | - | - | Non-RoHS Compliant | Lead Free |