- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS3216F3743CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC6432F121CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F163CS Samsung Semiconductor | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 16kOhm | - | - | - | - | - | 333mW | 200V | - | - | - | - | - | 3225 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F7684CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 7.68MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F6490CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | 100 ppm/°C | 649Ohm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thick Film | PRECISION | 250mW | 200V | TR, 7 INCH | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1050CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 105Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1184CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.18MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1051CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.05kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2R2CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RCS3216F3093CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F2100CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 210Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J565CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 100 ppm/°C | 5.6MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1070CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 107Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F66R5CS Samsung Semiconductor | In Stock | - | - | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | 100 ppm/°C | 66.5Ohm | - | 155°C | -55°C | Thick Film | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() RC5025F4641CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 4.64kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1212CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 12.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2R61CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F4642CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 46.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F4993CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 499kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1332CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 13.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free |