- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC6432F1073CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 107kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J8R2CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 300 ppm/°C | 8.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1272CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 12.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F3400CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F31R6CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 31.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Cermet | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1470CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 147Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F10R5CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 10.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J912CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 100 ppm/°C | 9.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F3243CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 324kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F5764CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 5.76MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1432CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 14.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1071CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.07kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1433CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 143kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2151CS Samsung Semiconductor | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | 2015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F3242CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 32.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 250mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J911CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 100 ppm/°C | 910Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1471CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 1.47kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1273CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 127kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F4420CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 442Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F1271CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.27kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | - | - | Non-RoHS Compliant | Lead Free |