- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC3216F86R6CS Samsung Semiconductor | In Stock | - | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | 100 ppm/°C | 86.6Ohm | - | 155°C | -55°C | Thick Film | PRECISION | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 70°C | 550μm | 3.2mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() RCS3216F180CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F1073CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 107kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J132CS Samsung Semiconductor | In Stock | - | - | Tin | 1210 | YES | - | SURFACE MOUNT | - | - | Tape & Reel | 5% | e3 | - | 2 | 200 ppm/°C | 1.3kOhm | - | 155°C | -55°C | Thick Film | - | 333mW | 200V | TR, 7 INCH | 2.55mm | Chip | FIXED RESISTOR | Not | 3225 | 0.33W | 70°C | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RC3225F105CS Samsung Semiconductor | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 1MOhm | - | - | - | - | - | 333mW | 200V | - | - | - | - | - | 3225 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J105CS Samsung Semiconductor | In Stock | - | - | Tin | 2512 | YES | - | SURFACE MOUNT | - | - | Tape & Reel | 5% | e3 | yes | 2 | 300 ppm/°C | 1MOhm | - | 125°C | -55°C | Thick Film | - | 1W | 200V | TR, 7 INCH | 3.2mm | Chip | FIXED RESISTOR | Not | 6432 | 1W | - | - | 6.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() RCS3216F274CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F4124CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 4.12MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J395CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 100 ppm/°C | 3.9MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.67W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J755CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | - | 2 | 100 ppm/°C | 7.5MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F3571CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 3.57kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J180CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | 100 ppm/°C | 18Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J684CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | - | 2 | 100 ppm/°C | 680kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1052CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 10.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F4640CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | 100 ppm/°C | 464Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F2050CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 205Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F16R5CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 16.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F4754CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F1R05CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | 100 ppm/°C | 1.05Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2674CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |