- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS3216J431CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC2012J392AS Samsung Semiconductor | In Stock | - | - | Tin | 0805 | - | - | - | - | - | 5% | - | - | - | - | 100 ppm/°C | 3.9kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 150V | - | - | - | 2012 | - | - | - | RoHS Compliant | Lead Free | ||
![]() RCS3216F302CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RCS3216F1874CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F1052CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 10.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.66W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J362CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | - | 100 ppm/°C | 3.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F395CS Samsung Semiconductor | In Stock | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | 3.9MOhm | - | - | - | - | - | - | 1W | 200V | - | - | - | 6432 | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1211CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.21kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F103CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F510CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 51Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J363CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | - | 100 ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RUT3225JR390CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC2012F2203CS Samsung Semiconductor | In Stock | - | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 220kOhm | - | 155°C | -55°C | Thick Film | PRECISION | 8533.21.00.30 | 125mW | 150V | TR, 7 INCH | - | FIXED RESISTOR | 2012 | 0.125W | 70°C | No | RoHS Compliant | Lead Free | ||
![]() RC3225F1243CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 124kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 333mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 3225 | 0.33W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J750CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | - | 100 ppm/°C | 75Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J3R9CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | - | 300 ppm/°C | 3.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 6432 | 1W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC2012J102AS Samsung Semiconductor | In Stock | - | - | Tin | 0805 | - | - | - | - | - | 5% | - | - | - | - | 100 ppm/°C | 1kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 150V | - | - | - | 2012 | - | - | - | RoHS Compliant | Lead Free | ||
![]() RC5025F1R0CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | -100100 ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025J6R2CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | - | 300 ppm/°C | 6.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 667mW | 200V | TR, 7 INCH | Chip | FIXED RESISTOR | 5025 | 0.67W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2R94CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |