- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Size Code | Rated Temperature | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS3216F2944CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F4990CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 499Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J7R5CS Samsung Semiconductor | In Stock | - | - | 14 Weeks | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 2015 | 5% | e3 | - | 2 | - | 300 ppm/°C | 7.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F3921CS Samsung Semiconductor | In Stock | - | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 3.92kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F25R5CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 25.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F2401CS Samsung Semiconductor | In Stock | - | - | - | Tin | Molded | - | - | - | - | - | - | 1% | - | - | - | - | 250 ppm/°C | 2.4kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | - | - | 1.6mm | RoHS Compliant | Lead Free | ||
![]() RC3216F29R4CS Samsung Semiconductor | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | - | 2 | - | 100 ppm/°C | 29.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F6341CS Samsung Semiconductor | In Stock | - | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 6.34kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F4874CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F5364CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 5.36MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F1781CS Samsung Semiconductor | In Stock | - | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.78kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F53R6CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | - | 2 | - | 100 ppm/°C | 53.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F182CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3216F22R0CS Samsung Semiconductor | In Stock | - | - | - | Tin | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 22Ohm | - | 155°C | -55°C | Thick Film | PRECISION | 8533.21.00.30 | 250mW | 200V | TR, 7 INCH | - | - | FIXED RESISTOR | - | 3216 | 0.25W | 1206 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() RC3225J8R2CS Samsung Semiconductor | In Stock | - | - | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | - | 2 | - | 300 ppm/°C | 8.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J1R5CS Samsung Semiconductor | In Stock | - | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | - | 5% | e3 | yes | 2 | - | 300 ppm/°C | 1.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F4220CS Samsung Semiconductor | In Stock | - | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 422Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F27R4CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC5025F1R13CS Samsung Semiconductor | In Stock | - | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F1302CS Samsung Electro-Mechanics | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 13kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 1206 | 70°C | - | RoHS Compliant | Lead Free |