- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Rated Temperature | Length | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC6432F3921CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 3.92kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F1183CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | - | 100 ppm/°C | 118kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2802CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC6432F363CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225J754CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | - | 2 | - | 100 ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F471CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | - | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J1R5CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | - | 300 ppm/°C | 1.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC5025F4220CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 422Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F27R4CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RCS3216F2800CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F1074CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 1.07MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432J1R6CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | - | SURFACE MOUNT | 125°C | -55°C | 5% | e3 | yes | 2 | - | 300 ppm/°C | 1.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F11R3CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | - | 2 | - | 100 ppm/°C | 11.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3216F25R5CS Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 25.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 250mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3216 | 0.25W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1608F2401CS Samsung Semiconductor | In Stock | - | - | Tin | Molded | - | - | - | - | - | 1% | - | - | - | - | 250 ppm/°C | 2.4kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | - | 1.6mm | RoHS Compliant | Lead Free | ||
![]() RC5025F1052CS Samsung Semiconductor | In Stock | - | - | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 10.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 667mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 5025 | 0.66W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RCS3216F2872CS Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC3225F4991CS Samsung Semiconductor | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 4.99kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | 8533.21.00.30 | 333mW | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC6432F36R5CS Samsung Semiconductor | In Stock | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 125°C | -55°C | 1% | e3 | yes | 2 | - | 100 ppm/°C | 36.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRECISION | - | 1W | 200V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() RC3225F475CS Samsung Semiconductor | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 4.7MOhm | - | - | - | - | - | - | 333mW | 200V | - | - | - | - | - | 3225 | - | - | - | Non-RoHS Compliant | Lead Free |