- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RUT3216JR620CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RUT | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 620mOhm | - | - | - | Thick Film | 0.333W 1/3W | - | - | - | - | 333mW | - | - | - | - | 3216 | - | 1206 | Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() RC3216J123CS Samsung Electro-Mechanics | 62 |
| - | - | Tin | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2010 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 12kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RCS1005F750CS Samsung Electro-Mechanics | 600183 |
| Datasheet | 26 Weeks | Tin | 0402 (1005 Metric) | - | - | - | 0402 | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 75Ohms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | No | ROHS3 Compliant | - | ||
![]() RC0603F1211CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.21kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1134CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.13MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5901CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 5.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RCS0603J301CS Samsung Electro-Mechanics | 434444 |
| - | 26 Weeks | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 300Ohms | - | - | - | Thick Film | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() RU3216FR010CS Samsung Electro-Mechanics | 6 |
| - | 47 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RU | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±500ppm/°C | 10mOhm | - | - | - | Thick Film | 0.5W 1/2W | HIGH PRECISION | - | - | TR, PUNCHED PAPER, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | ROHS3 Compliant | - | ||
![]() RC0402J5R6CS Samsung Electro-Mechanics | 11 |
| Datasheet | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.6Ohms | - | - | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603J822CS Samsung Electro-Mechanics | 24 |
| - | 47 Weeks | Tin | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 8.2kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | 300μm | Chip | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F60R4CS Samsung Electro-Mechanics | 813507 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 60.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F2R10CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.1Ohms | - | - | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F3740CS Samsung Electro-Mechanics | 14 |
| - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 374Ohms | - | - | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F4531CS Samsung Electro-Mechanics | 22 |
| Datasheet | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 4.53kOhms | - | - | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F93R1CS Samsung Electro-Mechanics | 909658 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 93.1Ohm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608J1R2CS Samsung Electro-Mechanics | 552438 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.2Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F3010CS Samsung Electro-Mechanics | 961249 |
| Datasheet | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 301Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC6432J7R5CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | 2512 (6432 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 7.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 200V | TR, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F36R5CS Samsung Electro-Mechanics | 753173 |
| Datasheet | 14 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 36.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F3160CS Samsung Electro-Mechanics | 652384 |
| Datasheet | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 316Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free |