- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0402F5R49CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 5.49Ohms | - | - | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RCS0603J121CS Samsung Electro-Mechanics | 860835 |
| - | 26 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Wraparound | ±250ppm/°C | 120Ohms | - | 125°C | -55°C | Thick Film | 0.05W 1/20W | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.26mm | 600μm | - | ROHS3 Compliant | - | ||
![]() RCS0603J475CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 4.7MOhms | - | - | - | Thick Film | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | - | ||
![]() RCS0603J4R7CS Samsung Electro-Mechanics | 624732 |
| - | 26 Weeks | - | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 4.7Ohms | - | - | - | Thick Film | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | - | ||
![]() RCS0603J512CS Samsung Electro-Mechanics | 44 |
| - | 26 Weeks | - | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 5.1kOhms | - | - | - | Thick Film | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | - | ||
![]() RC0402J4R3CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 4.3Ohms | - | - | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F7R32CS Samsung Electro-Mechanics | 44 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 7.32Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6654CS Samsung Electro-Mechanics | 14 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 6.65MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F7681CS Samsung Electro-Mechanics | 44 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 7.68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F751CS Samsung Electro-Mechanics | 560249 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F912CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | Tin | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 9.1kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F15R8CS Samsung Electro-Mechanics | 339078 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 15.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1654CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 1.65MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1651CS Samsung Electro-Mechanics | 35 |
| Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 1.65kOhms | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | - | - | - | - | 0603 | - | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1652CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 16.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F563CS Samsung Electro-Mechanics | 31 |
| Datasheet | 47 Weeks | - | - | 01005 (0402 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 56kOhm | - | - | - | Thick Film | 0.03W 1/32W | - | 32.15mW | 15V | - | 30mW | - | - | - | unknown | - | 0402 | - | 1005 | Moisture Resistant | 152.4μm | 0.006 0.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F1212CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±250ppm/°C | 12.1kOhms | - | - | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2430CS Samsung Electro-Mechanics | 390270 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 243Ohm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F9310CS Samsung Electro-Mechanics | 447108 |
| - | 47 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 931Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1782CS Samsung Electro-Mechanics | 10 |
| - | 47 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 17.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free |