- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0402J750CS Samsung Electro-Mechanics | 3368 |
| Datasheet | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 75Ohms | - | 125°C | -55°C | Thick Film | 0.03W 1/32W | - | 32.15mW | 15V | - | 30mW | - | - | - | - | 0402 | - | 1005 | Moisture Resistant | 152.4μm | 0.006 0.15mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4751CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.75kOhm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F4R7CS Samsung Electro-Mechanics | 587053 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.7Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F2871CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 2.87kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F1072CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Tin | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 10.7kOhm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F6343CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 14 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 634kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F1913CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 191kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F9533CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 953kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216J305CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Tin | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 3MOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3225F2262CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.100W 3.20mmx2.55mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 22.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | PRECISION | 333mW | 200V | TR, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 1210 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC5025J182CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | - | 2010 (5025 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 1.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.667W 2/3W | - | 667mW | 200V | TR, 7 INCH | 667mW | - | Chip | FIXED RESISTOR | - | 5025 | 0.67W | 2010 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3225J202CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Tin | 1210 (3225 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.100W 3.20mmx2.55mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 2kOhm | - | - | - | Thick Film | 0.333W 1/3W | - | 333mW | 200V | TR, 7 INCH | 333mW | 2.55mm | Chip | FIXED RESISTOR | Not | 3225 | 0.33W | 1210 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC5025J270CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | - | 2010 (5025 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 27Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.667W 2/3W | - | 667mW | 200V | TR, 7 INCH | 667mW | - | Chip | FIXED RESISTOR | - | 5025 | 0.67W | 2010 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3225J3R9CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 14 Weeks | - | 1210 (3225 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.100W 3.20mmx2.55mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±300ppm/°C | 3.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | 333mW | 200V | TR, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | 3225 | 0.33W | 1210 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC6432J242CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | 2512 (6432 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 200V | TR, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC6432J330CS Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | 2512 (6432 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 200V | TR, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC6432J472CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | Tin | 2512 (6432 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 4.7kOhm | - | - | - | Thick Film | - | - | 1W | 200V | TR, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC6432J513CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | Tin | 2512 (6432 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 51kOhm | - | - | - | Thick Film | - | - | 1W | 200V | TR, 7 INCH | 1W | 3.2mm | Chip | FIXED RESISTOR | Not | 6432 | 1W | 2512 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F4R3CS Samsung Electro-Mechanics | 755772 |
| Datasheet | - | - | 1206 (3216 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±300ppm/°C | 4.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F3830CS Samsung Electro-Mechanics | 565177 |
| Datasheet | - | Tin | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 383Ohm | - | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free |