- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1608F41R2CS Samsung Electro-Mechanics | 504647 |
| - | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 41.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | 230μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F4R12CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5903CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 590kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | 1608 | - | - | Moisture Resistant | - | 0.022 0.55mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5763CS Samsung Electro-Mechanics | 37 |
| Datasheet | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 576kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | - | - | - | - | 1608 | - | - | Moisture Resistant | 230μm | 0.022 0.55mm | 300μm | 300μm | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5R23CS Samsung Electro-Mechanics | 33 |
| Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.23Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5R76CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.76Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5R90CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F6R98CS Samsung Electro-Mechanics | 37 |
| Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.98Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F3R92CS Samsung Electro-Mechanics | 24 |
| Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3.92Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5R36CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F6R49CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.49Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F8064CS Samsung Electro-Mechanics | 24 |
| Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 8.06MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | 230μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F8453CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 845kOhms | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | - | - | - | - | 1608 | - | - | Moisture Resistant | 230μm | 0.022 0.55mm | 300μm | 300μm | ROHS3 Compliant | Lead Free | ||
![]() RC1608F7R32CS Samsung Electro-Mechanics | 37 |
| Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 7.32Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F9530CS Samsung Electro-Mechanics | 521372 |
| - | 47 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 953Ohms | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | - | - | - | - | 1608 | - | - | Moisture Resistant | 230μm | 0.022 0.55mm | 300μm | 300μm | ROHS3 Compliant | Lead Free | ||
![]() RC1608F8874CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 8.87MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | 230μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F9R53CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 9.53Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F8R87CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 8.87Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F2434CS Samsung Electro-Mechanics | 37 |
| Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.43MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | - | Moisture Resistant | 230μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F71R5CS Samsung Electro-Mechanics | 510718 |
| Datasheet | 47 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 71.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free |