- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2012F3574CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.57MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4024CS Samsung Electro-Mechanics | 20 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.02MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4990CS Samsung Electro-Mechanics | 562868 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 499Ohm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4R87CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.87Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | - | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5490CS Samsung Electro-Mechanics | 736351 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 549Ohm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F52R3CS Samsung Electro-Mechanics | 799575 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 52.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5361CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.36kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F6190CS Samsung Electro-Mechanics | 942352 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 619Ohm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8061CS Samsung Electro-Mechanics | 20 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 8.06kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8253CS Samsung Electro-Mechanics | 49 |
| Datasheet | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 825kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3R57CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3.57Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | - | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F7873CS Samsung Electro-Mechanics | 49 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 787kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8062CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 80.6kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8453CS Samsung Electro-Mechanics | 49 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 845kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8R45CS Samsung Electro-Mechanics | 49 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 8.45Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | - | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F9313CS Samsung Electro-Mechanics | 11 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 931kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F9762CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 97.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F2494CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.49MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012J755CS Samsung Electro-Mechanics | 9 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 7.5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005J1R6CS Samsung Electro-Mechanics | 20 |
| - | 47 Weeks | - | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | ROHS3 Compliant | Lead Free |