- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1005F3650CS Samsung Electro-Mechanics | 424363 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 365Ohm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F9R1CS Samsung Electro-Mechanics | 455174 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 9.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F95R3CS Samsung Electro-Mechanics | 353958 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 95.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F9R31CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 9.31Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1203CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | - | - | - | - | 1 % | - | - | - | - | - | 100 ppm/°C | 120 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | 63 mW | - | - | - | - | - | - | - | 1005 | - | - | - | 400 µm | - | - | - | Lead Free | ||
![]() RUT1005JR560CS Samsung Electro-Mechanics | 42 |
| - | 47 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUT | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 560mOhms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.016 0.40mm | - | Non-RoHS Compliant | - | ||
![]() RUT1005JR220CS Samsung Electro-Mechanics | 240000 | - | - | 47 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUT | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 220mOhms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.016 0.40mm | - | Non-RoHS Compliant | - | ||
![]() RUT2012JR910CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RUT | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 910mOhms | - | - | - | Thick Film | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.024 0.61mm | - | Non-RoHS Compliant | - | ||
![]() RUT2012JR430CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUT | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 430mOhms | - | - | - | Thick Film | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.024 0.61mm | - | Non-RoHS Compliant | - | ||
![]() RUT2012FR820CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 820mOhms | - | - | - | Thick Film | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.024 0.61mm | - | Non-RoHS Compliant | - | ||
![]() RUT1608JR510CS Samsung Electro-Mechanics | 34 |
| - | 47 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUT | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 510mOhms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | Non-RoHS Compliant | - | ||
![]() RUT1608JR120CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | - | RUT | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 120MOhms | - | - | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.022 0.55mm | - | Non-RoHS Compliant | - | ||
![]() RC0402F102CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1kOhm | - | - | - | Thick Film | 0.03W 1/32W | - | 32.15mW | 15V | - | 30mW | - | - | - | - | 0402 | - | 1005 | Moisture Resistant | 152.4μm | 0.006 0.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4R3CS Samsung Electro-Mechanics | 855730 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.3Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F3R0CS Samsung Electro-Mechanics | 900635 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F21R0CS Samsung Electro-Mechanics | 709834 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 21Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F6R19CS Samsung Electro-Mechanics | 35 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.19Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F15R8CS Samsung Electro-Mechanics | 857739 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 15.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F14R0CS Samsung Electro-Mechanics | 387764 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 14Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F131CS Samsung Electro-Mechanics | 888089 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 130Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free |