- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2012F430CS Samsung Electro-Mechanics | 761408 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 43Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F84R5CS Samsung Electro-Mechanics | 455546 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 84.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F431CS Samsung Electro-Mechanics | 475642 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 430Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F621CS Samsung Electro-Mechanics | 563142 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 620Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F10R7CS Samsung Electro-Mechanics | 498736 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 10.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F2151CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.15kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F1961CS Samsung Electro-Mechanics | 9 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.96kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5491CS Samsung Electro-Mechanics | 35 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.49kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F622CS Samsung Electro-Mechanics | 9 |
| Datasheet | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 6.2kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F6041CS Samsung Electro-Mechanics | 171565 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 6.04kOhm | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F7321CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 7.32kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F2872CS Samsung Electro-Mechanics | 9 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 28.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F164CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 160kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F4874CS Samsung Electro-Mechanics | 9 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.87MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F275CS Samsung Electro-Mechanics | 26 |
| - | 47 Weeks | - | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.7MOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | - | - | - | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F5903CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 590kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F6194CS Samsung Electro-Mechanics | 26 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 6.19MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F1053CS Samsung Electro-Mechanics | 9 |
| Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 105kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F1134CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.13MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F1020CS Samsung Electro-Mechanics | 789329 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 102Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | ROHS3 Compliant | Lead Free |