- Consumer IC Type
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Samsung Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Rohs Code | JESD-609 Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA22135 Samsung | In Stock | - | - | NO | 22 | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | KA22135 | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, SDIP22,.3 | SDIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 5.83 | - | - | - | 8542.39.00.01 | Other Consumer ICs | BIPOLAR | DUAL | THROUGH-HOLE | 1 | 1.78 mm | compliant | 22 | R-PDIP-T22 | Not Qualified | 7.5 V | 3 V | COMMERCIAL | 2 V | 25 mA | - | CONSUMER CIRCUIT | - | - | ||
![]() KA22134 Samsung | In Stock | - | - | NO | 16 | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | KA22134 | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 5.89 | No | e0 | Tin/Lead (Sn/Pb) | - | Audio/Video Amplifiers | BIPOLAR | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 6 V | 3 V | COMMERCIAL | 1.8 V | 25 mA | 5.08 mm | VOLUME CONTROL CIRCUIT | 19.4 mm | 7.62 mm |