- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Subcategory
- Product Type
- Manufacturer
- Pitch
- Brand
- Product Category
- Connector Type
- Tradename
Attribute column
Manufacturer
Samtec Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Samacsys Description | Tradename | Voltage, Rating | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Mixed Contacts | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Termination Style | Reliability | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Termination Type | Dielectric Withstanding Voltage | Durability | Accessory Type | Contact Finish Termination | Insulator Color | Contact Arrangement | Product | Mounting Angle | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDTM-3-04-1-S-VT-0-1 Samtec, Inc. | 51 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | 60 | SAMTEC INC | - | - | HDTM-3-04-1-S-VT-0-1 | - | + 105 C | - 40 C | - | - | - | - | Active | 5.33 | Details | - | XCede | - | Tray | HDTM | - | EAR99 | BOARD CONNECTOR | 24 Position | 4 Row | 8536.69.40.40 | - | 1.8 mm | - | compliant | - | Press Fit | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | ||
![]() LPHT-04-16-S-RT1-GP Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | SPLIT BOARD LOCK | - | - | AU ON NI | Copper Alloy | 48 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | LPHT-04-16-S-RT1-GP | LPHT | + 105 C | - 40 C | Mounting Flange | ONE | 105 °C | -40 °C | Active | 5.75 | Details | Samtec | POWERSTRIP; EXTreme LPH | 250 V | Tray | LPHT | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | 2 Row | 8536.69.40.30 | YES | 1.27 mm, 12 mm | 20 | compliant | 1 A, 30 A | Solder Pin | COMMERCIAL | 0.295 inch | Pin (Male) | Black | 0.641 inch | 1 A | HYBRID | - | - | - | SOLDER | - | - | - | TIN OVER NICKEL | BLACK | S16P4 | Headers | Right Angle | 0.114 inch | 30u inch | ||
![]() UPS-08-04.0-02-L-V-LC-TR Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | 125 | SAMTEC INC | - | - | UPS-08-04.0-02-L-V-LC-TR | UPS | + 125 C | - 55 C | - | - | - | - | Active | 5.75 | Details | - | PowerStrip | 438 V | Cut Tape | UPS | - | EAR99 | POWER CONNECTOR | 8 Position | - | 8536.69.40.30 | - | 3.81 mm | - | compliant | 23 A | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | Straight | - | - | ||
![]() PET-06-01-S-VT-NL-LC Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 32 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | PowerStrip | 725 V | Tray | PET | - | - | - | 6 Position | 1 Row | - | - | 6.35 mm | - | - | 58.7 A | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() JW-02-04-T-S-250-400 Samtec, Inc. | In Stock | - | - | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | 600 V | Bulk | JW | - | - | - | - | 1 Row | - | - | 3.96 mm | - | - | - | - | - | - | Pin (Male) | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | ||
![]() LPHS-02-16-S-RT2-GP Samtec, Inc. | In Stock | - | - | 8 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | - | AU ON NI | Copper Alloy | 42 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | LPHS-02-16-S-RT2-GP | LPHS | + 105 C | - 40 C | RIGHT ANGLE | ONE | 105 °C | -40 °C | Active | 5.74 | Details | - | POWERSTRIP; EXTreme LPH | - | Tray | LPHS | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | YES | 1.27 mm, 12 mm | 18 | compliant | 1 A, 30 A | Solder Pin | COMMERCIAL | 0.295 inch | Socket (Female) | Black | 0.843 inch | 1 A | HYBRID | - | - | - | SOLDER | - | - | - | TIN OVER NICKEL | BLACK | S16P2 | Connectors | - | 0.142 inch | 30u inch | ||
![]() LPHS-00-24-L-VP1 Samtec, Inc. | 46 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 1 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | POWERSTRIP; EXTreme LPH | - | Tray | LPHS | - | - | - | - | - | - | - | 1.27 mm, 12 mm | - | - | 1 A, 30 A | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() LPHT-06-24-L-RT2-GP Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | SPLIT BOARD LOCK | - | - | AU ON NI | Copper Alloy | 24 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | LPHT-06-24-L-RT2-GP | LPHT | + 105 C | - 40 C | Mounting Flange | ONE | 105 °C | -40 °C | Active | 5.75 | Details | - | POWERSTRIP; EXTreme LPH | 250 V | Tray | LPHT | - | - | RECTANGULAR POWER CONNECTOR | - | 2 Row | - | YES | 1.27 mm, 12 mm | 30 | compliant | 1 A, 30 A | Solder Pin | COMMERCIAL | 0.295 inch | Pin (Male) | Black | 0.641 inch | 1 A | HYBRID | - | - | - | SOLDER | - | - | - | TIN OVER NICKEL | BLACK | S24P6 | Headers | Right Angle | 0.142 inch | 10u inch | ||
![]() LPHS-02-32-L-VP1-GP Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 1.419 inch | AU | Copper Alloy | 50 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | LPHS-02-32-L-VP1-GP | - | + 105 C | - 40 C | STRAIGHT | ONE | 105 °C | -40 °C | Active | 5.77 | Details | - | POWERSTRIP; EXTreme LPH | - | Tray | LPHS | e3 | - | RECTANGULAR POWER CONNECTOR | - | - | - | YES | 1.27 mm, 12 mm | 34 | compliant | 1 A, 30 A | Solder Pin | COMMERCIAL | - | Socket (Female) | Black | 0.709 inch | 1 A | HYBRID | 15 mΩ | 5000000000 Ω | - | PRESS FIT | 650VAC V | 100 Cycles | - | TIN | BLACK | S32P2 | Connectors | - | 0.099 inch | 10u inch | ||
![]() MPS-02-01-03-L-RA-SD Samtec, Inc. | 46 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 88 | SAMTEC INC | - | - | MPS-02-01-03-L-RA-SD | MPS | + 125 C | - 55 C | Mounting Flange | - | - | - | Active | 5.72 | Details | - | PowerStrip | 575 V | Tray | MPS | - | - | RECTANGULAR POWER CONNECTOR | 2 Position | 1 Row | - | - | 5 mm | - | compliant | 23.3 A | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | ||
![]() LPHS-02-20-L-RT1-GP Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | - | AU ON NI | Copper Alloy | 36 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | LPHS-02-20-L-RT1-GP | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 105 °C | -40 °C | Active | 5.78 | Details | - | POWERSTRIP; EXTreme LPH | - | Tray | LPHS | e3 | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | YES | 1.27 mm, 12 mm | 22 | compliant | 1 A, 30 A | Solder Pin | COMMERCIAL | 0.295 inch | Socket (Female) | Black | 0.843 inch | 1 A | HYBRID | - | - | - | SOLDER | - | - | - | TIN OVER NICKEL | BLACK | S20P2 | Connectors | - | 0.114 inch | 10u inch | ||
![]() MPS-04-01-03-T-RA-SD Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 56 | - | - | - | - | - | + 125 C | - 55 C | Mounting Flange | - | - | - | - | - | Details | - | PowerStrip | 575 V | Tray | MPS | - | - | - | - | 1 Row | - | - | 5 mm | - | - | 23.3 A | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | ||
![]() MPSC-01-24-01-01-03-L-RA-LC Samtec, Inc. | 46 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 56 | SAMTEC INC | - | PRODUCTION (Last Updated: 1 year ago) | MPSC-01-24-01-01-03-L-RA-LC | - | + 105 C | - 55 C | Mounting Peg | - | - | - | Active | 5.78 | Details | - | PowerStrip | 450 V | Tray | MPSC | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | 1 Row | 8536.69.40.30 | - | 2 mm, 5 mm | - | compliant | 28.8 A | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | ||
![]() MPSC-02-24-02-01-03-L-RA-LC Samtec, Inc. | 48 |
| - | 3 Weeks | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 40 | SAMTEC INC | - | - | MPSC-02-24-02-01-03-L-RA-LC | MPSC-RA | + 105 C | - 55 C | Mounting Peg | - | - | - | Active | 5.76 | Details | - | PowerStrip | 450 V | Tray | MPSC | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | 1 Row | 8536.69.40.30 | - | 2 mm, 5 mm | - | compliant | 28.8 A | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | ||
![]() EPTS-2-P-D-RA-04 Samtec, Inc. | 37 |
| - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Phosphor Bronze | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | ExaMAX | - | Tube | EPTS | - | - | - | 4 Position | 2 Row | - | - | - | - | - | 14.8 A | Press Fit | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Right Angle | - | - | ||
![]() ET60S-D06-0-00-A02-S-VP-S Samtec, Inc. | 8 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 21 | - | - | - | - | - | + 105 C | - 40 C | Mounting Peg | - | - | - | - | - | Details | - | EXTreme Ten60Power | 280 V | Tray | ET60S | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | ||
![]() ESQ-112-49-L-D-017 Samtec, Inc. | In Stock | - | - | - | - | - | - | Polyester | - | - | - | - | - | Phosphor Bronze | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | PC/104 | - | Tube | ESQ | - | - | - | 24 Position | - | - | - | 2.54 mm | - | - | - | Solder Pin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackthrough | - | - | - | ||
![]() ET60S-A04-3-08-D04-S-VP-S Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 14 | - | - | - | - | - | + 105 C | - 40 C | Mounting Peg | - | - | - | - | - | Details | - | EXTreme Ten60Power | 280 V | Tray | ET60S | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | ||
![]() ET60S-D03-5-03-D03-S-R1-S Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 18 | SAMTEC INC | - | - | ET60S-D03-5-03-D03-S-R1-S | - | + 105 C | - 40 C | Mounting Peg | - | - | - | Active | 5.77 | Details | - | EXTreme Ten60Power | 280 V | Tray | ET60S | - | - | BOARD CONNECTOR | - | - | - | - | - | - | compliant | - | Solder Pin | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | ||
![]() EBTF-4-06-2.0-S-RA-1-R Samtec, Inc. | 236 | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 20 | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | Details | - | ExaMAX | - | Tray | EBTF | - | - | - | - | - | - | - | 2 mm | - | - | 4.2 A | Solder Pin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - |