- Manufacturer
- Subcategory
- Product Type
- Series
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Contact Materials
- RoHS
- Mounting Styles
- Ihs Manufacturer
Attribute column
Manufacturer
Samtec Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Termination Post Length | Current Rating (Max) | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Product Length | IP Rating | Product Length (mm) | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFWJ-04-04-T-S-VS Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | - | - | - | - | Samtec | MATTE TIN OVER NICKEL (50) | PHOSPHOR BRONZE | 35 | - | SAMTEC INC | - | - | Samtec | HFWJ-04-04-T-S-VS | - | - | - | - | STRAIGHT | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.77 | Details | Yes | - | - | - | - | Tube | HFWJ | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | 3.96 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() TMMS-110-01-G-Q-RA Samtec, Inc. | 20 |
| - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | Samtec | - | Phosphor Bronze | 22 | - | - | - | - | Samtec | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | -55 to 125 °C | Tube | TMMS | - | - | - | - | - | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | 24.37 mm | - | - | - | - | - | ||
![]() HPM-02-02-T-S-VS Samtec, Inc. | In Stock | - | - | 2 Weeks | Tin | BOARD | - | Liquid Crystal Polymer (LCP) | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | MATTE TIN OVER NICKEL (50) | Copper Alloy | 1 | - | SAMTEC INC | - | - | Samtec | HPM-02-02-T-S-VS | - | + 105 C | - 55 C | Surface Mount | STRAIGHT | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.77 | Details | Yes | Solder | - | 850 V | -55 to 105 °C | Bulk | HPM | e3 | Yes | - | BOARD CONNECTOR | - | - | - | 1 Row | Header | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0800 mm | 2 | 5.08 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | Black | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | Power to the Board | 10.16 mm | - | - | - | - | - | ||
![]() TS-118-T-AA Samtec, Inc. | 40 |
| - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 12 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TS | - | - | - | - | - | - | - | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() TW-17-09-G-D-190-SM-A Samtec, Inc. | 40 |
| - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Flex Stack | - | -55 to 125 °C | Tube | TW | - | - | - | - | Stacking Header | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | 34 mm | - | - | - | - | - | ||
![]() TW-12-04-G-D-300-SM Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() TS-102-T-C Samtec, Inc. | 8 |
| - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | TS | - | - | - | - | - | - | - | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() TW-15-07-G-D-510-SM-A Samtec, Inc. | 34 |
| - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | - | - | Surface Mount | Surface Mount | - | 2 | - | -55C to 125C | - | - | - | - | 2(mm) | 6.86(mm) | - | - | - | Solder | Flex Stack | - | -55 to 125 °C | Tube | TW | - | - | - | - | Board Stacker | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | 30(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 4.9/CONTACT(A) | - | - | - | - | Headers & Wire Housings | 30 mm | - | 30(mm) | - | 17.35(mm) | - | ||
![]() ZW-03-11-F-S-472-275 Samtec, Inc. | 19 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | SAMTEC INC | - | - | Samtec | ZW-03-11-F-S-472-275 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.77 | Details | Yes | - | Flex Stack | - | - | Bulk | ZW | e3 | - | EAR99 | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | 8536.69.40.40 | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() AW-35-03-G-D-205-100-A Samtec, Inc. | 19 |
| - | - | - | BOARD | - | - | - | - | - | - | Samtec | GOLD (10) | PHOSPHOR BRONZE | 20 | - | SAMTEC INC | - | - | Samtec | AW-35-03-G-D-205-100-A | AW | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | Active | - | - | 5.71 | - | Yes | - | Flex Stack | - | - | Tube | AW | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 70 | 0.8 mm | not_compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | GOLD (3) | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() FWJ-20-02-T-S-RA Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | LOCKING | - | 3.12 inch | - | Samtec | MATTE TIN OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec | FWJ-20-02-T-S-RA | - | - | - | - | RIGHT ANGLE | ONE | - | 1 | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | - | - | 5.77 | Details | Yes | - | - | - | - | Bulk | FWJ | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | 3.96 mm | compliant | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.125 inch | MALE | - | - | 0.25 inch | SQ PIN-SKT | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | Power to the Board | - | - | S0P20 | - | - | 0.175 inch | Power to the Board | - | - | - | - | - | - | ||
![]() TS-104-G-C Samtec, Inc. | 39 |
| - | - | Gold | - | - | - | - | Polyester | - | Straight | Samtec | - | Brass | 1 | - | - | - | - | Samtec | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | Bulk | TS | - | - | - | - | - | - | - | 1 | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | 10.16 mm | - | - | - | - | - | ||
![]() SMS-117-01-T-D Samtec, Inc. | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | Unlatched | - | - | - | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMS | - | - | - | - | Socket | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() TSSH-130-01-T-DV Samtec, Inc. | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | - | Phosphor Bronze | 7 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Stack | - | - | Tube | TSSH | - | - | - | - | Shrouded | - | - | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | UL 94 V-0 | ||
![]() MTMS-106-25-G-D-125 Samtec, Inc. | 16 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | Straight Pin | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | - | Bulk | MTMS | - | - | - | - | - | 12 Position | Optional Polarization of Single or Double | 2 Row | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 3.18 mm | - | - | Headers | Straight | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | ||
![]() SMS-125-01-T-D Samtec, Inc. | In Stock | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | 18 | - | - | - | Unlatched | Samtec | - | - | - | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | Tiger Buy | - | -55 to 105 °C | Tube | SMS | - | - | - | - | Socket | - | - | - | Receptacle | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | 5 A | Solder Pin | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | Straight | - | Headers & Wire Housings | 31.75 mm | - | - | - | - | UL 94 V-0 | ||
![]() YTQ-105-03-L-Q Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | BOARD | - | - | LOCKING | LCP (Liquid Crystal Polymer) | 0.407 inch | Straight | Samtec | NOT SPECIFIED | Phosphor Bronze | 1 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | YTQ-105-03-L-Q | - | - | - | Through Hole | STRAIGHT | ONE | - | 4 | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | 2.33 | Details | Yes | Solder | FleXYZ, Tiger Buy | - | -55 to 125 °C | Bulk | YTQ | e3 | - | - | BOARD CONNECTOR | - | - | - | - | Receptacle | FLEXYZ | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 20 | 2 mm | compliant | - | - | COMMERCIAL | 4 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.316 inch | FEMALE | Black | - | 0.25 inch | SQ PIN-SKT | 10 mΩ | - | 0.079 inch | SOCKET | SOLDER | POLARIZED HOUSING | 2.0066 mm | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .5004 N | .278 N | 0.079 inch | BLACK | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 0.208 inch | Board to Board & Mezzanine Connectors | 10.3 mm | - | - | 10u inch | - | - | ||
![]() HPMC-105-02-L-D-02 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 23 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | HPMC | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() UPT-06-03.0-01-L-V-LC-TR Samtec, Inc. | 171 |
| - | 2 Weeks | - | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | - | - | Samtec | GOLD (10) OVER NICKEL | - | 125 | - | SAMTEC INC | - | - | Samtec | UPT-06-03.0-01-L-V-LC-TR | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.78 | Details | - | - | PowerStrip | - | - | Reel | UPT | e3 | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | POWERSTRIP | 8536.69.40.30 | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() YTQ-150-03-L-6 Samtec, Inc. | 19 |
| - | 2 Weeks | - | BOARD | - | - | LOCKING | - | 3.962 inch | - | - | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec Inc | YTQ-150-03-L-6 | - | - | - | - | STRAIGHT | ONE | - | 6 | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | 5.25 | - | Yes | - | - | - | - | - | YTQ | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | FLEXYZ | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 300 | 2 mm | compliant | - | - | COMMERCIAL | 6 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.474 inch | FEMALE | - | - | 0.25 inch | SQ PIN-SKT | 10 mΩ | - | 0.079 inch | SOCKET | SOLDER | POLARIZED HOUSING | 2.0066 mm | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .5004 N | .278 N | 0.079 inch | BLACK | - | - | - | - | - | - | - | 0.208 inch | - | - | - | - | 10u inch | - | - |