- Manufacturer
- Subcategory
- Product Type
- Series
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Contact Materials
- RoHS
- Mounting Styles
- Ihs Manufacturer
Attribute column
Manufacturer
Samtec Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Standard | Terminal Length | Product Category | Product Length | IP Rating | Product Length (mm) | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB-B-S-F-W-TH-TR Samtec, Inc. | 48 | - | - | 3 Weeks | - | BOARD | STEEL | - | - | - | - | - | - | Samtec | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | - | 1 | - | SAMTEC INC | POLYBUTYLENE TEREPHTHALATE | - | Samtec | USB-B-S-F-W-TH-TR | - | - | - | RIGHT ANGLE | ONE | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.1 | Details | Yes | - | - | - | - | - | USB | e3 | Yes | - | USB CONNECTOR | Type B | - | - | - | - | TAPE AND REEL | - | USB Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | 2.4892 mm | compliant | - | NICKEL | - | UL | - | COMMERCIAL | - | - | - | - | FEMALE | 94V-0 | - | NO | 0.638 inch | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | 1 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | USB Connectors | - | - | USB Type B Connectors | - | USB 2.0 | 0.143 inch | USB Connectors | - | - | - | FLASH inch | - | - | ||
![]() TSSH-105-01-T-DV Samtec, Inc. | 50 |
| - | - | Tin | - | - | - | - | - | - | - | - | Samtec | - | - | - | 32 | - | - | - | - | Samtec | - | + 125 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.028219 oz | - | Tube | TSSH | - | - | - | - | Shrouded | 10 Position | - | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() TD-136-T-AA Samtec, Inc. | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TD | - | - | - | - | - | - | - | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APO-320-G-A1 Samtec, Inc. | 48 |
| - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | APO | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | ||
![]() SD-108-G-22-N Samtec, Inc. | 19 |
| - | - | Gold | - | - | - | - | - | Polyester | - | Straight | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | Socket Strip | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32 mm | - | - | - | - | - | ||
![]() TSH-115-01-F-RA Samtec, Inc. | 57 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | Samtec | - | Phosphor Bronze | - | 16 | - | - | - | Unlatched | Samtec | - | + 125 C | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | 0.015344 oz | -55 to 125 °C | Tube | TSH | - | - | - | - | Shrouded | 30 Position | Board-to-Board | 2 Row | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | Headers & Wire Housings | 2.44 mm | - | Headers | Right Angle | - | - | Headers & Wire Housings | 34 mm | - | - | - | - | UL 94 V-0 | ||
![]() USB-B-S-F-W-VT Samtec, Inc. | 275 |
| - | 8 Weeks | Gold | BOARD | PHOSPHOR BRONZE | - | 4 | LOCKING | Thermoplastic | - | Straight | Samtec | GOLD FLASH OVER NICKEL | Phosphor Bronze | - | 1 | - | SAMTEC INC | POLYBUTYLENE TEREPHTHALATE | - | Samtec | USB-B-S-F-W-VT | - | - | Through Hole | Kinked Pin | ONE | - | - | - | 85 °C | -50 °C | ROHS COMPLIANT | Active | - | - | 2.04 | Details | - | Solder | - | 0.434381 oz | -50 to 85 °C | Tray | USB | e3 | - | - | USB CONNECTOR | USB | - | - | - | Receptacle | - | - | USB Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5000 mm | 4 | - | compliant | - | FRONT-TIN AND REAR-NICKEL | - | - | Solder Pin | COMMERCIAL | - | 4 POS | - | - | FEMALE | 94V-0 | - | NO | - | - | - | 30 mΩ | - | - | - | - | SOLDER | - | 1 | - | 100 Cycles | MATTE TIN OVER NICKEL | - | 1.4734 N | 1.668 N | - | - | - | USB Connectors | - | - | USB Type B Connectors | Straight | USB 2.0 | 0.122 inch | USB Connectors | 14.78 mm | - | - | FLASH inch | - | - | ||
![]() SDL-136-G-19 Samtec, Inc. | 20 |
| - | - | Gold | - | - | - | - | - | Polyester | - | Straight | Samtec | - | Beryllium Copper | - | 6 | - | - | - | - | Samtec | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | Tube | SDL | - | - | - | - | - | - | - | - | Receptacle | - | - | IC & Component Sockets | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | IC & Component Sockets | 91.44 mm | - | - | - | - | - | ||
![]() TW-06-06-H-D-400-SM-A-P-TR Samtec, Inc. | 16 |
| - | - | Gold Over Nickel | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | - | 125 | - | - | - | - | Samtec | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | Flex Stack | 0.003348 oz | -55 to 125 °C | Cut Tape | TW | - | - | - | - | Board Stacker | - | - | 2 | HDR | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 12 | - | - | - | - | 12 POS | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | 12 mm | - | - | - | - | - | ||
![]() MTMM-113-07-H-D-188 Samtec, Inc. | 8 |
| - | 8 Weeks | Gold Over Nickel | BOARD | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | Phosphor Bronze | - | - | - | SAMTEC INC | - | - | Samtec Inc | MTMM-113-07-H-D-188 | - | - | Through Hole | STRAIGHT | - | - | 2 | - | - | - | - | Active | - | - | 5.69 | - | Yes | Solder | - | - | -55 to 125 °C | - | - | e4 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | HDR | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 26 | 2 mm | compliant | - | - | 26 | - | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mm | - | - | - | - | - | ||
![]() MTMM-105-09-H-D-390 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | ||
![]() TSW-116-23-F-S-LL Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() TW-10-02-F-S-218-SM-P-TR Samtec, Inc. | 25 |
| - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | 125 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | TW | - | - | - | - | Stacking Header | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() AW-10-03-G-D-135-075 Samtec, Inc. | 50 |
| - | 2 Weeks | Gold | - | - | - | - | - | - | 0.315 inch | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | - | 73 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | AW-10-03-G-D-135-075 | + 125 C | - 55 C | - | SMD/SMT | ONE | - | 2 | - | 125 °C | -65 °C | - | Active | - | - | 5.48 | Details | Yes | - | Flex Stack | 0.001360 oz | - | Tube | AW | e4 | Yes | EAR99 | BOARD CONNECTOR | Stacked | 10 Position | - | 2 Row | - | PCB STACKING CNNCTR | 8536.69.40.40 | Headers & Wire Housings | - | - | - | - | - | - | - | 0.8 mm | 20 | 0.7874 mm | compliant | - | - | - | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 0.12 inch | - | - | - | - | 0.123 inch | 0.75 A | SQ PIN-SKT | - | 5000 MOhms | - | 0.031 inch | RECEPTACLE | - | 1000VAC V | - | 3.048 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.047 inch | BLACK | - | Headers & Wire Housings | - | - | Terminals | Straight | - | - | Headers & Wire Housings | - | - | - | 10u inch | - | - | ||
![]() TSW-203-08-F-S-RA Samtec, Inc. | 6 |
| - | - | Tin | - | - | - | - | - | - | - | - | Samtec | - | Phosphor Bronze | - | 1 | - | - | - | - | Samtec | - | + 105 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | TSW | - | - | - | - | Power | 3 Position | Board-to-Board | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 2.29 mm | - | Headers | Right Angle | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() S2M-107-02-L-D-K-TR Samtec, Inc. | 46 |
| - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | Beryllium Copper | - | - | - | - | - | Unlatched | - | - | + 125 C | - 55 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | Socket | - | - | 2 Row | Receptacle | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers | Straight | - | - | - | 14.35 mm | - | - | - | - | UL 94 V-0 | ||
![]() SMS-101-02-T-S Samtec, Inc. | 182 |
| - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Samtec | - | Phosphor Bronze | - | 1 | - | - | - | Unlatched | Samtec | - | + 105 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tiger Buy | 0.001273 oz | - | Bulk | SMS | - | - | - | - | Socket | 1 Position | Board-to-Board | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 5 A | - | - | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | - | - | - | - | UL 94 V-0 | ||
![]() TW-14-09-F-D-170-SM-P-TR Samtec, Inc. | 46 |
| - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 125 °C | - | - | - | - | - | - | Board Stacker | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | - | - | - | - | - | ||
![]() PHF-110-01-L-S Samtec, Inc. | 6 |
| - | - | Gold Over Nickel | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Straight | Samtec | - | Phosphor Bronze | 15(mohm) | 21 | - | - | - | - | Samtec | - | + 125 C | - 55 C | - | Through Hole | - | 1 | - | -55C to 125C | - | - | - | - | 2.54(mm) | 2.41(mm) | - | Details | - | Press Fit | - | - | - | Tube | PHF | - | - | - | - | Socket Strip | 10 Position | - | 1 Row | SKT | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | - | - | Solder Pin | - | - | 10(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 4.8/CONTACT(A) | - | Straight | - | - | Headers & Wire Housings | - | - | 25.4(mm) | - | 8.5(mm) | UL 94 V-0 | ||
![]() S2M-107-01-F-D Samtec, Inc. | 16 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Samtec | - | Beryllium Copper | - | 40 | - | - | - | Unlatched | Samtec | - | + 125 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tiger Eye | - | - | Tube | S2M | - | - | - | - | Socket | 14 Position | Board-to-Board or Cable | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | - | - | - | - | UL 94 V-0 |