- Manufacturer
- Subcategory
- Product Type
- Series
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Contact Materials
- RoHS
- Mounting Styles
- Ihs Manufacturer
Attribute column
Manufacturer
Samtec Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Row Spacing | Termination Type | Contact Finish Termination | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Product Length | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTMS-126-02-G-D-100 Samtec, Inc. | 29 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | - | Phosphor Bronze | 17 | - | - | - | Samtec | - | + 125 C | - | - 55 C | - | Straight Pin | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | MTMS | - | - | - | - | - | 52 Position | 2 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 2.54 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | ||
![]() TSM-116-01-F-DV-A-P Samtec, Inc. | 9 |
| - | - | - | - | - | TSM-116 | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | Samtec Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | Tube | TSM | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SDL-110-T-19 Samtec, Inc. | 34 |
| - | - | Gold | - | - | - | Polyester | Straight | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Solder | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | ||
![]() TSW-122-08-S-T Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() MTMS-118-02-G-D-100 Samtec, Inc. | In Stock | - | - | 2 Weeks | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | - | SAMTEC INC | - | Samtec | MTMS-118-02-G-D-100 | + 125 C | - | - 55 C | - | Straight Pin | 2 | - | ROHS COMPLIANT | Active | - | 5.77 | Details | Yes | - | Flex Stack | - | Tube | MTMS | e4 | Yes | - | BOARD STACKING CONNECTOR | - | 36 Position | 2 Row | - | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 36 | 1.27 mm | compliant | - | Solder | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | SOLDER | GOLD FLASH OVER NICKEL (50) | - | Board to Board & Mezzanine Connectors | 2.54 mm | Headers | Vertical | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | ||
![]() TSW-150-11-G-D Samtec, Inc. | 29 |
| - | - | - | - | - | - | - | Right Angle | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | 2 | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TSW-150-19-G-D Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Right Angle | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | 2 | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TSW-150-19-L-S Samtec, Inc. | 29 |
| - | - | Gold | - | - | - | Polyester | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Solder | - | -55 to 125 °C | - | TSW | - | - | - | - | - | - | 1 | Header | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 50 | - | - | - | Black | - | - | - | - | Headers & Wire Housings | - | - | - | - | 127 mm | - | - | ||
![]() PHT-125-01-L-D Samtec, Inc. | 48 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | LCP (Liquid Crystal Polymer) | Straight | Samtec | - | Phosphor Bronze | 9 | - | - | Unlatched | Samtec | - | + 125 C | - | - 55 C | Through Hole | Press Fit | - | - | - | - | - | - | Details | - | Press Fit | - | -55 to 125 °C | Tube | PHT | - | - | - | - | - | - | - | Header | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | 4.8 A | Solder Pin | - | - | Pin (Male) | - | Black | - | - | - | - | Headers & Wire Housings | 3.1 mm | Headers | Straight | Headers & Wire Housings | 63.5 mm | - | UL 94 V-0 | ||
![]() ZSS-107-06-S-D-965 Samtec, Inc. | In Stock | - | - | 2 Weeks | Gold | BOARD | Polyester | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | SAMTEC INC | Unlatched | Samtec | ZSS-107-06-S-D-965 | + 125 C | - | - 55 C | - | Through Hole | 2 | - | - | Active | - | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZSS | e3 | - | EAR99 | BOARD STACKING CONNECTOR | Stacker | 14 Position | 2 Row | - | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | 2.54 mm | compliant | - | Solder Pin | - | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | 94V-0 | Black | 2.54 mm | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() SDL-119-T-19 Samtec, Inc. | 26 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 11 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SDL | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | IC & Component Sockets | - | - | - | ||
![]() TSH-107-01-S-DV-TR Samtec, Inc. | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSH | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() SMH-114-02-T-S-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder | - | - | Socket (Female) | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | ||
![]() SDL-115-T-19 Samtec, Inc. | 19 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 14 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SDL | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | IC & Component Sockets | - | - | - | ||
![]() SDL-116-T-19 Samtec, Inc. | 18 |
| - | - | Tin | - | - | - | - | - | Samtec | - | Brass | 14 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SDL | - | - | - | - | - | 10 Position | 2 Row | - | - | IC & Component Sockets | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | SMD/SMT | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | IC & Component Sockets | - | - | - | ||
![]() TSW-150-20-L-D Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SDL-128-T-19 Samtec, Inc. | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTMS-120-52-S-D-205 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 23 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() SDL-124-T-19 Samtec, Inc. | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDL-111-T-19 Samtec, Inc. | 34 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 20 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SDL | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | IC & Component Sockets | - | - | - |