- Series
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Contact Materials
- Contact Plating
- Housing Material
- Product
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Rows
Attribute column
Manufacturer
Samtec Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Product | Mounting Angle | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC2-08-02-L-DV-WT-K-TR Samtec, Inc. | 50 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Beryllium Copper | 250 | SAMTEC INC | - | PRODUCTION (Last Updated: 1 year ago) | MEC2-08-02-L-DV-WT-K-TR | MEC2 | + 125 C | - | - 55 C | - | - | - | - | - | - | - | Active | - | 5.75 | Details | - | - | - | - | 238 V | - | Reel | MEC2 | - | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | compliant | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | - | ||
![]() MEC2-20-01-L-TH1-NP Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | 1.709 inch | AU ON NI | Beryllium Copper | 13 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | MEC2-20-01-L-TH1-NP | MEC2 | + 125 C | - | - 55 C | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.75 | Details | - | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | 40 | 2.0066 mm | compliant | 3.5 A | UL | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | - | 0.344 inch | 4.9 A | BELLOWED TYPE | - | - | - | - | - | - | 0.079 inch | - | SOLDER | - | - | - | RECTANGULAR | - | - | Sockets | Straight | - | 0.083 inch | - | 10u inch | - | ||
![]() HSEC8-140-01-SM-DV-A-WT Samtec, Inc. | 50 |
| - | 3 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 1.748 inch | AU ON NI | BERYLLIUM COPPER | 56 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | HSEC8-140-01-SM-DV-A-WT | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.48 | Details | Yes | 0.80 mm High-Speed Edge Card | Edge Rate | 0.046279 oz | - | - | Tray | HSEC8 | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | compliant | - | - | - | - | COMMERCIAL | 2 | - | 0.28 inch | - | 0.314 inch | 2.8 A | BELLOWED TYPE | 15 mΩ | - | - | 1000000000 Ω | - | - | 0.032 inch | - | SURFACE MOUNT | - | 1000 Cycles | - | - | - | BLACK | - | - | - | - | - | 30u inch | - | ||
![]() MEC2-20-02-L-TH1-WT Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | 1.709 inch | AU ON NI | Beryllium Copper | 12 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | MEC2-20-02-L-TH1-WT | MEC2 | + 125 C | - | - 55 C | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.75 | Details | - | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | 40 | 2.0066 mm | compliant | 3.5 A | UL | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.248 inch | - | 0.344 inch | 4.9 A | BELLOWED TYPE | - | - | - | - | - | - | 0.079 inch | - | SOLDER | - | - | - | RECTANGULAR | - | - | Sockets | Straight | - | 0.083 inch | - | 10u inch | - | ||
![]() MEC2-30-02-L-TH1-WT Samtec, Inc. | 34 |
| - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | 2.496 inch | AU ON NI | Beryllium Copper | 8 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | MEC2-30-02-L-TH1-WT | MEC2 | + 125 C | - | - 55 C | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.75 | Details | - | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | 60 | 2.0066 mm | compliant | 3.5 A | UL | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.248 inch | - | 0.344 inch | 4.9 A | BELLOWED TYPE | - | - | - | - | - | - | 0.079 inch | - | SOLDER | - | - | - | RECTANGULAR | - | - | Sockets | Straight | - | 0.083 inch | - | 10u inch | - | ||
![]() MEC2-08-01-L-TH1-WT Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | 0.764 inch | AU ON NI | Beryllium Copper | 24 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | MEC2-08-01-L-TH1-WT | MEC2 | + 125 C | - | - 55 C | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.75 | Details | - | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | 16 | 2.0066 mm | compliant | 3.5 A | UL | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | - | 0.344 inch | 4.9 A | BELLOWED TYPE | - | - | - | - | - | - | 0.079 inch | - | SOLDER | - | - | - | RECTANGULAR | - | - | Sockets | Straight | - | 0.083 inch | - | 10u inch | - | ||
![]() HSEC8-120-01-L-RA-BL Samtec, Inc. | 50 |
| - | 3 Weeks | - | - | BOARD | - | - | - | PEG | - | 0.969 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | 1 | SAMTEC INC | - | - | HSEC8-120-01-L-RA-BL | - | - | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.77 | Details | Yes | - | Edge Rate | - | - | - | Tray | HSEC8 | e3 | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | EDGE RATE CONTACT | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 40 | 0.8 mm | compliant | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.205 inch | FEMALE | 0.474 inch | 2.6 A | CENTRONIC | - | - | - | - | - | - | 0.031 inch | SOCKET | SURFACE MOUNT | 1.9558 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | - | - | - | - | 10u inch | - | ||
![]() PCIE-LP-16-01-F-DV-A Samtec, Inc. | 34 |
| - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | PCIE-LP | - | - | Phosphor Bronze | 24 | - | - | - | - | - | - | Samtec Inc. | - | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | PCI Express | 1.304431 oz | - | -55°C ~ 125°C | Tray | PCIE | - | - | Solder | - | - | 164 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 (1.00mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp, Pick and Place | - | 3.00µin (0.076µm) | - | 0.062 (1.57mm) | ||
![]() MEC2-30-01-L-TH1-WT Samtec, Inc. | 50 |
| - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | 2.496 inch | AU ON NI | Beryllium Copper | 8 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | MEC2-30-01-L-TH1-WT | MEC2 | + 125 C | - | - 55 C | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.75 | Details | - | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | 60 | 2.0066 mm | compliant | 3.5 A | UL | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | - | 0.344 inch | 4.9 A | BELLOWED TYPE | - | - | - | - | - | - | 0.079 inch | - | SOLDER | - | - | - | RECTANGULAR | - | - | Sockets | Straight | - | 0.083 inch | - | 10u inch | - | ||
![]() HSEC8-130-01-SM-DV-A-WT-K Samtec, Inc. | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SAMTEC INC | - | - | HSEC8-130-01-SM-DV-A-WT-K | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Details | Yes | - | Edge Rate | - | - | - | Tray | HSEC8 | e3 | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ||
![]() MEC2-08-01-L-TH1-NP-WT Samtec, Inc. | 50 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Beryllium Copper | 24 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | - | ||
![]() MEC2-30-01-L-TH1 Samtec, Inc. | 50 |
| - | 8 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | 2.496 inch | AU ON NI | Beryllium Copper | 9 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | MEC2-30-01-L-TH1 | - | + 125 C | - | - 55 C | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.75 | Details | - | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | 60 | 2.0066 mm | compliant | 3.5 A | UL | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | - | 0.344 inch | 4.9 A | BELLOWED TYPE | - | - | - | - | - | - | 0.079 inch | - | SOLDER | - | - | - | RECTANGULAR | - | - | Sockets | Straight | - | 0.083 inch | - | 10u inch | - | ||
![]() HSEC1-020-01-L-DV-A-K-TR Samtec, Inc. | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Edge Rate | - | - | - | Reel | HSEC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSEC1-050-01-L-DV-WT-TR Samtec, Inc. | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Edge Rate | - | - | - | Reel | HSEC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSEC8-108-01-L-DP-A-K Samtec, Inc. | 191 |
| - | - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | HSEC8-108 | - | - | Beryllium Copper | 250 | - | - | - | - | - | + 125 C | Samtec Inc. | - 55 C | Mounting Peg | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | Details | - | - | Edge Rate | - | - | -55°C ~ 125°C | - | HSEC8 | - | - | Solder | - | - | 16 Position | Black | 2 Row | Female | - | - | - | - | - | - | Cantilever | - | - | 0.8 mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | - | Board Guide, Pick and Place | - | 10.0µin (0.25µm) | - | 0.063 (1.60mm) | ||
![]() HSEC8-149-01-H-DV-A-BL Samtec, Inc. | 21 |
| - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | 2.293 inch | AU ON NI | Beryllium Copper | 42 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | HSEC8-149-01-H-DV-A-BL | - | + 125 C | - | - 55 C | Mounting Peg | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.77 | Details | Yes | - | Edge Rate | - | - | - | Tray | HSEC8 | - | - | - | - | CARD EDGE CONNECTOR | 98 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 98 | - | compliant | - | - | - | - | COMMERCIAL | 2 | - | 0.28 inch | - | 0.314 inch | 2.8 A | BELLOWED TYPE | 15 mΩ | - | - | 1000000000 Ω | - | - | 0.032 inch | - | SURFACE MOUNT | - | 1000 Cycles | - | - | - | BLACK | Sockets | - | - | - | - | 30u inch | - | ||
![]() HSEC8-113-01-L-RA-TR Samtec, Inc. | 5 |
| - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | PEG | - | 0.947 inch | GOLD (10) OVER NICKEL | Beryllium Copper | 250 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | HSEC8-113-01-L-RA-TR | - | + 125 C | - | - 55 C | Mounting Peg | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.77 | Details | Yes | - | Edge Rate | - | - | - | Reel | HSEC8 | e3 | - | - | EAR99 | CARD EDGE CONNECTOR | 26 Position | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.8 mm | 26 | - | compliant | - | - | - | - | COMMERCIAL | - | - | 0.205 inch | FEMALE | 0.474 inch | 2.8 A | BELLOWED TYPE | 15 mΩ | - | - | 1000000000 Ω | - | - | 0.032 inch | - | SURFACE MOUNT | - | 1000 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.069 inch | BLACK | Sockets | - | - | - | - | 10u inch | - | ||
![]() HSEC8-156-01-L-DP-A-K Samtec, Inc. | 18 |
| - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Beryllium Copper | 250 | - | - | - | - | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | - | - | - | - | Details | - | - | Edge Rate | - | - | - | Bulk | HSEC8 | - | - | - | - | - | 112 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | - | - | - | - | - | - | ||
![]() MEC8-135-01-L-D-EM2 Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | - | - | GOLD | Phosphor Bronze | 13 | SAMTEC INC | - | - | MEC8-135-01-L-D-EM2 | MEC8 | + 125 C | - | - 55 C | Mounting Peg | - | 2 | - | - | - | - | Active | - | 5.74 | - | Yes | - | - | - | 265 V | - | Tube | MEC8-EM | e4 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 70 Position | - | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.8 mm | 70 | 0.8 mm | compliant | 2.4 A | - | - | Solder | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | GOLD | - | - | - | Sockets | Straight | - | - | - | - | - | ||
![]() HTEC8-120-01-L-DV-A-WT-TR Samtec, Inc. | In Stock | - | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Beryllium Copper | 275 | - | - | - | - | - | + 125 C | - | - 55 C | PCb Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 240 VAC | - | Reel | HTEC8 | - | - | - | - | - | 50 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | 2.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Vertical | - | - | - | - | - |