- Series
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Contact Materials
- Contact Plating
- Housing Material
- Product
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Rows
Attribute column
Manufacturer
Samtec Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Termination Type | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Product | Mounting Angle | Features | Contact Finish Thickness | Plating Thickness | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSEC1-020-01-S-DV-A-K-TR Samtec, Inc. | 13 |
| - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Edge Rate | - | - | Reel | HSEC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSEC8-116-01-L-DP-A-K Samtec, Inc. | 374 |
| - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | HSEC8-116 | - | - | Beryllium Copper | 250 | - | - | - | - | + 125 C | Samtec Inc. | - 55 C | Mounting Peg | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | - | Edge Rate | - | -55°C ~ 125°C | - | HSEC8 | - | - | Solder | - | 32 Position | Black | 2 Row | Female | Cantilever | 0.8 mm | - | - | - | Gold | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | Sockets | - | Board Guide, Pick and Place | 10.0µin (0.25µm) | - | 0.063 (1.60mm) | ||
![]() HSEC8-109-01-L-RA-BL-TR Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | PEG | - | 1.033 inch | GOLD (10) OVER NICKEL | Beryllium Copper | 225 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | HSEC8-109-01-L-RA-BL-TR | - | + 125 C | - | - 55 C | Mounting Peg | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.77 | Details | Yes | Edge Rate | - | - | Reel | HSEC8 | e3 | - | - | CARD EDGE CONNECTOR | 18 Position | - | 2 Row | - | - | 0.8 mm | 18 | compliant | - | - | - | COMMERCIAL | 0.205 inch | FEMALE | 0.474 inch | 2.8 A | BELLOWED TYPE | 15 mΩ | - | - | 1000000000 Ω | - | - | 0.032 inch | SURFACE MOUNT | 1000 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.069 inch | BLACK | Sockets | - | - | - | 10u inch | - | ||
![]() HSEC1-030-01-S-DV-A-K-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Edge Rate | - | - | Reel | HSEC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSEC1-030-01-S-DV-WT-K-TR Samtec, Inc. | 13 |
| - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Edge Rate | - | - | Reel | HSEC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSEC8-120-01-L-DP-A-WT-K Samtec, Inc. | 246 |
| - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | HSEC8-120 | - | - | Beryllium Copper | 250 | - | - | - | - | + 125 C | Samtec Inc. | - 55 C | Mounting Peg | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | - | Edge Rate | - | -55°C ~ 125°C | Bulk | HSEC8 | - | - | Solder | - | 40 Position | Black | 2 Row | Female | Cantilever | 0.8 mm | - | - | - | Gold | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | Sockets | - | Board Guide, Pick and Place, Solder Retention | 10.0µin (0.25µm) | - | 0.063 (1.60mm) | ||
![]() HSEC8-120-03-S-DV-A-WT-K-TR Samtec, Inc. | 13 |
| - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | 275 | SAMTEC INC | - | HSEC8-120-03-S-DV-A-WT-K-TR | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | Active | - | 5.77 | Details | - | Edge Rate | - | - | Reel | HSEC8 | - | - | - | CARD EDGE CONNECTOR | 40 Position | - | 2 Row | - | - | 0.8 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | - | - | - | - | - | ||
![]() HSEC8-140-03-L-DV-A-WT-K-TR Samtec, Inc. | 13 |
| - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | 275 | SAMTEC INC | - | HSEC8-140-03-L-DV-A-WT-K-TR | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | Active | - | 5.77 | Details | - | Edge Rate | - | - | Reel | HSEC8 | - | - | - | CARD EDGE CONNECTOR | 80 Position | - | 2 Row | - | - | 0.8 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | - | - | - | - | - | ||
![]() MECF-08-02-L-DV-NP-WT Samtec, Inc. | 21 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Beryllium Copper | 31 | - | - | - | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | - | - | - | Details | - | - | 280 V | - | Tube | MECF | - | - | - | - | 16 Position | - | 2 Row | - | - | 1.27 mm | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | ||
![]() MEC8-140-01-L-DV-K-TR Samtec, Inc. | 13 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | 175 | - | - | - | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | - | - | - | Details | - | - | 265 V | - | Reel | MEC8-DV | - | - | - | - | 80 Position | - | 2 Row | - | - | 0.8 mm | - | - | 2.4 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | ||
![]() MEC1-110-02-F-D-NP-TR Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | GOLD FLASH (3) | Beryllium Copper | 200 | SAMTEC INC | - | MEC1-110-02-F-D-NP-TR | MEC1-1 | - | - | - | - | - | - | - | - | - | Active | - | 5.74 | - | Yes | - | - | - | Reel | MEC1 | e3 | Yes | - | CARD EDGE CONNECTOR | 20 Position | - | 2 Row | - | - | 1 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN | - | - | - | Sockets | Straight | - | - | - | - | ||
![]() HSEC1-050-01-S-DV-A-TR Samtec, Inc. | 28 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | 300 | SAMTEC INC | - | HSEC1-050-01-S-DV-A-TR | - | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Details | - | Edge Rate | - | - | Reel | HSEC1 | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSEC1-040-01-L-DV-WT-TR Samtec, Inc. | 37 |
| - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Edge Rate | - | - | Reel | HSEC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEC5-030-01-L-RA-W1-TR Samtec, Inc. | 37 |
| - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | 250 | SAMTEC INC | - | MEC5-030-01-L-RA-W1-TR | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | Active | - | 2.17 | Details | - | - | 125 V | - | Reel | MEC5 | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | 0.5 mm | - | compliant | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | - | - | - | - | 1.57mm | ||
![]() MEC5-040-01-L-RA-W1-TR Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | 250 | SAMTEC INC | - | MEC5-040-01-L-RA-W1-TR | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | Active | - | 2.15 | Details | - | - | 125 V | - | Reel | MEC5 | - | - | - | CARD EDGE CONNECTOR | - | - | 2 Row | - | - | 0.5 mm | - | compliant | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | - | - | - | - | 1.57mm | ||
![]() HSEC6-070-01-S-DV-S-WT-TR Samtec, Inc. | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 125 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Edge Rate | 300 V | - | Reel | HSEC6 | - | - | - | - | 140 Position | - | 2 Row | - | - | 0.6 mm | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Vertical | - | - | - | - | ||
![]() HSEC6-028-01-S-DV-S-TR Samtec, Inc. | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 125 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Edge Rate | 300 V | - | Cut Tape | HSEC6 | - | - | - | - | 56 Position | - | 2 Row | - | - | 0.6 mm | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Vertical | - | - | - | - | ||
![]() HSEC6-028-01-S-DV-WT-TR Samtec, Inc. | 176 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 250 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Edge Rate | 300 V | - | Reel | HSEC6 | - | - | - | - | 56 Position | - | 2 Row | - | - | 0.6 mm | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Vertical | - | - | - | - | ||
![]() PCIE-LP-04-01-F-DV-A-K-TR Samtec, Inc. | 335 |
| - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | PCIE-LP | - | - | Phosphor Bronze | 275 | - | - | - | - | + 125 C | Samtec Inc. | - 55 C | Mounting Peg | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | PCI Express | - | -55°C ~ 125°C | MouseReel | PCIE-LP | - | - | Solder | - | 64 | Black | 2 Row | Female | Cantilever | 0.039 (1.00mm) | - | - | 2.1 A | Gold | SMD/SMT | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | PCI Express | Straight | Board Guide, Locking Ramp, Pick and Place | 3.00µin (0.076µm) | - | 0.062 (1.57mm) | ||
![]() PCIE-LP-16-01-F-DV-A-WT-K Samtec, Inc. | 28 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | 24 | - | - | - | - | + 125 C | - | - 55 C | Mounting Peg | - | - | - | - | - | - | - | - | Details | - | PCI Express | - | - | Tray | PCIE-LP | - | - | - | - | - | - | 2 Row | - | - | - | - | - | 2.1 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | Straight | - | - | - | - |