- Card Type
- Color
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Material - Insulation
- Mounting Type
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Samtec Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Body/Shell Style | Max Voltage Rating (AC) | PCB Contact Row Spacing | Durability | Mating Contact Row Spacing | Features | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC8-120-02-LM-DV-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC8 - DV | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | - | - | - | - | Hairpin Bellows | - | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() HSEC8-113-01-S-DV-K Samtec Inc. | 8 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Bulk | - | Edge Rate™ HSEC8 | - | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 26 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 26 | - | ONE | - | Gold | COMMERCIAL | 0.717 inch | 2 | - | - | - | 0.314 inch | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 13 | - | - | - | 1000 Cycles | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC8-113-02-SM-D-RL1-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2012 | MEC8 - RA | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 26 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 26 | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC8-160-02-LM-DV-A-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC8 - DV | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | - | - | - | - | - | - | Hairpin Bellows | - | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() HSEC8-137-01-S-DV-A-TR Samtec Inc. | 18 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2013 | Edge Rate™ HSEC8 | - | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 74 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 74 | - | ONE | - | Gold | COMMERCIAL | 1.473 inch | 2 | - | - | - | 0.314 inch | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 37 | - | - | - | 1000 Cycles | - | Board Guide | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC8-110-01-LM-DV-A-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC8 - DV | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | - | - | - | - | Hairpin Bellows | - | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.039 1.00mm | No | ROHS3 Compliant | ||
![]() HSEC8-120-03-L-DV-A Samtec Inc. | 100 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | EDGE RATE; FINAL INCH | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | - | ONE | UL, CSA | Gold | COMMERCIAL | 0.811 inch | 2 | RECTANGULAR | 0.307 inch | - | 0.314 inch | - | - | Non Specified - Dual Edge | Dual | - | 20 | SOCKET | - | 4.191 mm | - | - | Board Guide | 10.0μin 0.25μm | 10μin | 0.093 2.36mm | No | ROHS3 Compliant | ||
![]() MECF-05-01-L-DV-TR Samtec Inc. | 21 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2013 | MECF | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 10 | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.050 1.27mm | 10 | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | 0.346 inch | 3.5A | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() HSEC8-109-01-L-DV-A-L2-TR Samtec Inc. | 28 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 18 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 9 | - | - | - | - | - | Board Guide, Latches | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() HSEC8-160-01-L-DV-A-TR Samtec Inc. | 8 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | LOCKING | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | EDGE RATE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | 0.314 inch | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 60 | SOCKET | - | - | 1000 Cycles | - | Board Guide | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MECF-20-01-L-DV-NP-WT Samtec Inc. | 80 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | - | MECF | - | - | Active | - | Solder | - | - | 40 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.050 1.27mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-120-02-S-D-EM2-NP Samtec Inc. | 19 |
| - | 3 Weeks | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | - | - | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | - | ONE | - | Gold | COMMERCIAL | 1.356 inch | 2 | - | - | - | 0.545 inch | 1.8A | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC8-140-02-L-DV-A-K-TR Samtec Inc. | 107 | - | - | 4 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC8 - DV | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 80 | Black | 2 | Female | - | - | - | - | - | - | Hairpin Bellows | - | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 40 | - | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-120-02-S-D Samtec Inc. | 49 |
| - | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | 2016 | MEC1 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | Straight | ONE | - | Gold | COMMERCIAL | 0.966 inch | 2 | RECTANGULAR | - | - | 0.356 inch | - | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | 300V | - | - | 0.05 inch | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-120-02-F-D Samtec Inc. | 720 |
| - | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | 2009 | MEC1 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | Straight | ONE | - | Gold | COMMERCIAL | 0.966 inch | 2 | RECTANGULAR | - | - | 0.356 inch | - | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | 300V | - | - | 0.05 inch | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-108-02-L-D-RA1-NP-SL-TR Samtec Inc. | 92 |
| - | 3 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC1 | e4 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 16 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 16 | - | ONE | - | Gold | COMMERCIAL | 0.494 inch | 2 | RECTANGULAR | - | - | 0.471 inch | 1.6A | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Lock | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() HSEC8-113-01-S-DV-A-TR Samtec Inc. | 28 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 26 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 26 | - | ONE | - | Gold | COMMERCIAL | 0.717 inch | 2 | - | - | - | 0.314 inch | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 13 | - | - | - | 1000 Cycles | - | Board Guide | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC6-110-02-L-DV-A-LC-K Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Bulk | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 10 | - | - | - | - | - | Board Guide, Board Lock, Pick and Place | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-120-02-F-D-NP-LC-K-TR Samtec Inc. | 25 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2009 | MEC1 | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | - | ONE | - | Gold | COMMERCIAL | 0.966 inch | 2 | RECTANGULAR | - | - | 0.356 inch | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | 0.05 inch | Board Lock, Pick and Place | 3.00μin 0.076μm | 3μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC8-110-02-S-DV-LC-K-TR Samtec Inc. | 5 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC8 - DV | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | - | - | - | - | Hairpin Bellows | - | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant |