- Card Type
- Color
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Material - Insulation
- Mounting Type
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Samtec Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Number of Conductors | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Body/Shell Style | Durability | Features | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC1-160-02-F-D-RA2-SL Samtec Inc. | 30 |
| - | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tube | 2013 | MEC1 | - | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 120 | ONE | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | 94V-0 | 0.471 inch | 1.6A | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | - | Board Lock | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-120-02-L-D-A-SL Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tube | 2009 | MEC1 | - | - | Active | - | Solder | - | - | 40 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | Board Guide, Board Lock | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-150-02-L-D-LC-K-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2009 | MEC1 | - | - | Active | - | Solder | - | - | 100 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | Board Lock, Pick and Place | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() HSEC8-149-01-S-DV-K-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | - | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 98 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 49 | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC6-130-02-S-DV-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 30 | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC6-130-02-L-DV-K Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Bulk | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 30 | - | - | Pick and Place | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC6-120-02-S-DV-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC6-150-02-S-DV-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC6-150-02-S-DV-K Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Bulk | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | - | Pick and Place | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() PCIE-164-02-S-D-EMS2 Samtec Inc. | 44 |
| - | 3 Weeks | Gold | Edge | - | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | - | 164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MEC8-160-02-S-D-EM2 Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Bulk | 2012 | MEC8 - EM | e4 | yes | Active | - | Solder | EAR99 | - | 120 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-130-02-F-D-NP-A-K-TR Samtec Inc. | 44 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | MEC1 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | Board Guide, Pick and Place | 3.00μin 0.076μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-130-02-FM-D-A-K-TR Samtec Inc. | 15 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2009 | MEC1 | - | - | Active | 1 (Unlimited) | Solder | - | Loop Bellows | 60 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | Pick and Place | 3.00μin 0.076μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC8-110-02-L-DV-K-TR Samtec Inc. | In Stock | - | - | 4 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC8 - DV | e4 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC8-110-01-S-DV-A Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tray | - | MEC8 - DV | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | ONE | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | 100 Cycles | Board Guide | 30.0μin 0.76μm | 30μin | 0.039 1.00mm | No | ROHS3 Compliant | ||
![]() MEC6-160-02-L-DV-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 60 | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-120-02-S-D-EM1 Samtec Inc. | 49 |
| - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | - | - | 40 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | ONE | Gold | COMMERCIAL | 1.356 inch | 2 | - | - | - | 0.535 inch | 1.8A | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC6-140-02-S-DV-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 80 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 40 | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC8-140-02-LM-DV-A Samtec Inc. | 49 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tray | 2013 | MEC8 - DV | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 80 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 80 | ONE | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | 100 Cycles | Board Guide | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC6-130-02-S-DV-K Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Bulk | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | Gold | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 30 | - | - | Pick and Place | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant |