- Card Type
- Color
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Material - Insulation
- Mounting Type
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Samtec Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Card Type | Read Out | Body/Shell Style | Max Voltage Rating (AC) | PCB Contact Row Spacing | Features | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC1-108-02-L-D-K-T Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Bulk | - | MEC1 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 16 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Pick and Place | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MECF-40-01-L-DV-WT-K-TR Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | LOCKING | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | MECF | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 80 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.050 1.27mm | 80 | Straight | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.346 inch | 3.5A | Non Specified - Dual Edge | Dual | - | 280V | 3.81 mm | Board Guide | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-105-02-L-D-EM2-NP Samtec Inc. | 6 |
| - | 3 Weeks | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tube | 2013 | MEC1 | e3 | yes | Active | - | Solder | - | - | 10 | Black | 2 | Female | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 10 | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 1 | RECTANGULAR | - | 0.535 inch | 1.8A | Non Specified - Dual Edge | Dual | SOCKET | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-110-02-F-D-NP-A Samtec Inc. | 19 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Guide | 3.00μin 0.076μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-105-02-S-D-NP-LC-K-TR Samtec Inc. | 26 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2009 | MEC1 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 10 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Lock, Pick and Place | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-110-02-F-D-NP-A-K-TR Samtec Inc. | 28 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | MEC1 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 20 | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Guide, Pick and Place | 3.00μin 0.076μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-110-02-L-D-A-K-TR Samtec Inc. | 30 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | MEC1 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 18 | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Guide, Pick and Place | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-120-02-FM-D-RA1-SL Samtec Inc. | 30 |
| - | 3 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | - | ONE | - | Gold | COMMERCIAL | 0.966 inch | 2 | RECTANGULAR | 94V-0 | 0.471 inch | 1.6A | Non Specified - Dual Edge | Dual | - | - | - | Board Lock | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MECF-105-02-L-DV-WT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Bulk | - | MECF | - | - | Active | - | Solder | - | - | - | Natural | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.050 1.27mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.093 2.36mm | - | ROHS3 Compliant | ||
![]() MEC1-160-02-S-D-LC-TR Samtec Inc. | 49 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2009 | MEC1 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Lock | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-130-02-S-D-NP-TR Samtec Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2016 | MEC1 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-110-02-L-D-NP Samtec Inc. | 28 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() MEC1-108-01-L-D-NP-K-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | MEC1 | - | - | Active | - | Solder | - | - | 16 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Pick and Place | 10.0μin 0.25μm | - | 0.031 0.79mm | - | ROHS3 Compliant | ||
![]() MEC1-130-02-F-D-NP-LC Samtec Inc. | 30 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Lock | 3.00μin 0.076μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MECF-08-01-L-DV-NP-K-TR Samtec Inc. | 26 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2013 | MECF | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 16 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.050 1.27mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Guide | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-130-02-L-D-NP-LC Samtec Inc. | 11 |
| - | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Lock | 10.0μin 0.25μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() MEC1-108-02-S-D-RA2-SL-TR Samtec Inc. | 30 |
| - | 3 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC1 | e4 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 16 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 16 | - | ONE | - | Gold | COMMERCIAL | 0.494 inch | 2 | RECTANGULAR | - | 0.471 inch | 1.6A | Non Specified - Dual Edge | Dual | - | - | - | Board Lock | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant |