- Card Type
- Color
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Material - Insulation
- Mounting Type
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Samtec Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC1-120-02-FM-D-RA1-NP-SL Samtec Inc. | 30 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tube | - | MEC1 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | - | - | - | ONE | - | Gold | COMMERCIAL | 0.966 inch | 2 | - | RECTANGULAR | 94V-0 | 0.471 inch | 1.6A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC8-125-02-S-D-RL1 Samtec Inc. | 13 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tray | 2012 | MEC8 - RA | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 50 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 50 | - | - | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() HSEC8-1100-01-H-DV-K Samtec Inc. | 14 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e4 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 200 | Black | 2 | Female | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 200 | - | - | - | ONE | - | Gold | COMMERCIAL | 3.457 inch | 2 | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | - | 100 | PLUG | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC8-170-02-S-DV Samtec Inc. | 48 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tray | 2016 | MEC8 - DV | e4 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 140 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 140 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | - | - | - | - | - | - | 100 Cycles | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() HSEC8-137-01-S-D-EM2L Samtec Inc. | 18 |
| Datasheet | 3 Weeks | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tube | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | - | - | 74 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 74 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | 94V-0 | 0.314 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 37 | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC6-118-02-L-DV-A Samtec Inc. | 43 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tray | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | - | - | 36 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 18 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC1-120-02-F-D-RA1-SL-TR Samtec Inc. | 27 | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount, Right Angle | Polymer | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC1 | - | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 40 | Right Angle | - | - | ONE | - | Gold | COMMERCIAL | 0.966 inch | 2 | - | RECTANGULAR | - | 0.471 inch | 1.6A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | 1.5A | - | - | - | - | - | - | Board Lock | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() HSEC8-120-01-L-RA-TR Samtec Inc. | 25 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | - | - | - | ONE | - | Gold | COMMERCIAL | 1.168 inch | - | - | - | - | 0.474 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 20 | SOCKET | - | - | - | - | 1000 Cycles | - | - | 0.069 inch | Board Guide | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() HSEC8-120-01-S-DV-A-PE-K-TR Samtec Inc. | 8 |
| Datasheet | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() MEC6-118-02-L-DV Samtec Inc. | 43 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tray | - | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | - | - | 36 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.025 0.64mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC1-105-02-F-D-NP-K-TR Samtec Inc. | 847 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | MEC1 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 10 | Black | 2 | Female | - | - | - | - | - | - | Loop Bellows | - | - | 0.039 1.00mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | 300V | - | - | - | - | - | - | - | Pick and Place | - | - | 3.00μin 0.076μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC8-160-02-L-DV-A-K Samtec Inc. | 18 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tray | 2013 | MEC8 - DV | - | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | PICK&PLACE PAD | 8536.69.40.40 | - | - | - | - | Hairpin Bellows | - | - | 0.031 0.80mm | 120 | Straight | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 0.341 inch | 1.7A | - | 15mOhm | Non Specified - Dual Edge | Dual | 5000000000Ohm | - | RECEPTACLE | 265V | - | 630VAC V | - | 100 Cycles | - | - | - | Board Guide | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC1-150-02-F-D-RA2-SL Samtec Inc. | 18 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tube | 2013 | MEC1 | - | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 100 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | 94V-0 | 0.471 inch | 1.6A | - | - | Non Specified - Dual Edge | Dual | - | - | SOCKET | - | - | - | - | - | - | - | - | Board Lock | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MB1-150-01-L-S-01-SL Samtec Inc. | 10 |
| - | 3 Weeks | Surface Mount | Surface Mount, Right Angle | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~105°C | Tube | 2008 | MB1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 50 | Black | 1 | Female | MICRO CARD | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 50 | Right Angle | 25.5mm | - | - | - | Gold | - | - | - | 1mm | - | - | - | - | - | - | Non Specified - Single Edge | Single | - | - | SOCKET | - | - | - | - | - | - | - | - | Board Guide, Card Guide | 56.06mm | 5.44mm | 10.0μin 0.25μm | - | 0.031 0.79mm | - | No SVHC | ROHS3 Compliant | ||
![]() HSEC8-130-03-L-DV-A-WT Samtec Inc. | 11 |
| Datasheet | 4 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | LOCKING | Beryllium Copper | -55°C~125°C | Bulk | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | EDGE RATE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 60 | - | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 0.314 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 30 | SOCKET | - | - | - | 4.191 mm | - | - | - | - | Board Guide, Solder Retention | - | - | 10.0μin 0.25μm | 10μin | 0.093 2.36mm | - | - | ROHS3 Compliant | ||
![]() HSEC8-110-01-L-DV-A Samtec Inc. | 131 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | 2012 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | EDGE RATE; FINAL INCH | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | Straight | 7.8mm | 3.1A | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | - | 10 | SOCKET | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | 12.6mm | 5.6mm | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() HSEC8-113-01-L-DV-A Samtec Inc. | 30 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 26 | Black | 2 | Female | EDGE RATE CONTACT | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 26 | - | - | - | ONE | - | Gold | COMMERCIAL | 0.717 inch | 2 | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 13 | SOCKET | - | - | - | - | 1000 Cycles | - | - | - | Board Guide | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() MEC6-130-02-S-DV-A Samtec Inc. | 73 |
| - | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | -55°C~125°C | Tray | 2007 | MEC6 - DV | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.025 0.64mm | 60 | Straight | 7mm | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | BELLOWED TYPE | - | Non Specified - Dual Edge | Dual | 100000000000Ohm | 30 | RECEPTACLE | - | - | 765VAC V | - | 100 Cycles | RECTANGULAR | 31.136 N | - | Board Guide | 26.99mm | 8.65mm | 30.0μin 0.76μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() HSEC8-160-01-S-DV-A-K Samtec Inc. | 90 | - | - | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | Straight | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 60 | SOCKET | - | - | - | - | 1000 Cycles | - | - | - | Board Guide, Locking Ramp | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | ||
![]() HSEC8-180-01-L-DV-A-WT Samtec Inc. | 36 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 160 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | 160 | - | - | - | ONE | - | Gold | COMMERCIAL | 3.008 inch | 2 | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 80 | - | - | - | - | - | 1000 Cycles | - | - | - | Board Guide, Solder Retention | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant |