- Card Type
- Color
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Material - Insulation
- Mounting Type
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Samtec Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Withdrawl Force-Min | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSEC8-130-01-L-DV-A Samtec Inc. | 20 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tray | 2012 | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | EDGE RATE; FINAL INCH | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 60 | Straight | 7.8mm | 3.1A | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | - | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 30 | - | SOCKET | - | - | - | 1000 Cycles | - | - | Board Guide, Locking Ramp | 28.6mm | 5.6mm | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-150-01-S-DV-A-GR-K-TR Samtec Inc. | 6 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2013 | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 100 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 50 | - | - | - | - | - | - | - | - | Board Guide, Card Guide | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() MEC1-130-02-F-D-EM2 Samtec Inc. | 61 |
| Datasheet | 3 Weeks | Edge | Board Edge, Straddle Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tube | 2013 | MEC1 | e3 | yes | Active | - | Solder | - | - | 60 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | Straight | - | - | ONE | - | Gold | COMMERCIAL | 1.75 inch | 2 | 58 | - | - | - | - | 0.555 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HSEC8-120-01-SM-DV-A Samtec Inc. | In Stock |
| - | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tray | 2008 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | Straight | - | 3.1A | ONE | - | Gold | COMMERCIAL | 0.811 inch | 2 | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 20 | 1.75 mm | - | - | - | - | 1000 Cycles | - | - | Board Guide | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSEC8-160-01-S-DV-A-WT-K Samtec Inc. | 71 |
| Datasheet | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Bulk | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 60 | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() MEC1-108-02-F-D-RA1-NP-SL-TR Samtec Inc. | 8 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | MEC1 | - | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 16 | Black | 2 | Female | - | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | 16 | - | - | - | ONE | - | Gold | COMMERCIAL | 0.494 inch | 2 | - | RECTANGULAR | - | - | - | 0.471 inch | 1.6A | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 3.00μin 0.076μm | FLASH inch | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() MEC8-120-02-L-DV-A-K-TR Samtec Inc. | 601 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC8 - DV | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | Straight | - | - | ONE | UL | Gold | COMMERCIAL | 0.811 inch | 2 | - | RECTANGULAR | - | - | - | 0.341 inch | 1.8A | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | PLUG | 265V | - | - | - | - | - | Board Guide | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-140-03-L-DV-A-K-TR Samtec Inc. | 26 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | - | Edge Rate™ HSEC8 | - | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 80 | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 40 | - | - | - | - | - | - | - | - | Board Guide | - | - | 10.0μin 0.25μm | - | 0.093 2.36mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-120-03-S-DV-A Samtec Inc. | 26 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Bulk | - | Edge Rate™ HSEC8 | e3 | - | Active | - | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | - | - | - | ONE | UL, CSA | Gold | COMMERCIAL | 0.811 inch | 2 | - | RECTANGULAR | - | 0.307 inch | - | 0.314 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | - | - | - | 4.191 mm | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | 30μin | 0.093 2.36mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-180-01-S-DV Samtec Inc. | 13 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Bulk | - | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 160 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 160 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 80 | - | - | - | - | - | 1000 Cycles | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() MEC6-130-02-S-DV-A-K Samtec Inc. | 20 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Bulk | 2013 | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 60 | Black | 2 | Female | PICK&PLACE PAD | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | 60 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.938 inch | 2 | - | RECTANGULAR | - | - | - | 0.341 inch | - | BELLOWED TYPE | - | Non Specified - Dual Edge | Dual | 100000000000Ohm | 30 | - | RECEPTACLE | - | 765VAC V | - | 100 Cycles | RECTANGULAR | 31.136 N | Board Guide, Pick and Place | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-180-01-S-DV-A Samtec Inc. | 67 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tray | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 160 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 160 | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | 1000000000Ohm | 80 | - | - | - | - | - | 1000 Cycles | - | - | Board Guide, Locking Ramp | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-160-01-L-DV-A-K-TR Samtec Inc. | 43 | - | - | 3 Weeks | Surface Mount | Surface Mount | Polymer | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tape & Reel (TR) | 2013 | Edge Rate™ HSEC8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 120 | Straight | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 0.314 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 60 | - | - | - | - | 3.0988 mm | - | - | - | Board Guide, Locking Ramp | - | - | 10.0μin 0.25μm | 10μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() MEC1-108-02-S-D-EM2 Samtec Inc. | 20 |
| Datasheet | 3 Weeks | Edge | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tube | 2013 | MEC1 | e3 | yes | Active | - | Solder | - | - | 16 | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Loop Bellows | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | - | Gold | COMMERCIAL | 0.884 inch | 2 | 14 | - | - | - | - | 0.555 inch | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ERI8-031-S-D-RA Samtec Inc. | 261 |
| Datasheet | 3 Weeks | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tray | 2017 | ER18 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | 62 | Black | 2 | Female | EYE SPEED | 8536.69.40.30 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.031 0.80mm | 31 | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | - | Non Specified - Dual Edge | Dual | - | 31 | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MEC6-170-02-S-DV-A-K-TR Samtec Inc. | 38 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | 2013 | MEC6 - DV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 140 | Black | 2 | Female | PICK&PLACE PAD,TAPE & REEL PKG | 8536.69.40.40 | - | - | - | - | - | - | - | 0.025 0.64mm | 140 | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 0.341 inch | - | BELLOWED TYPE | - | Non Specified - Dual Edge | Dual | 100000000000Ohm | 70 | - | RECEPTACLE | - | 765VAC V | - | 100 Cycles | RECTANGULAR | 31.136 N | Board Guide, Pick and Place | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() MTCA-085-02-S-DV-SMT-K-TR Samtec Inc. | 218 |
| - | 3 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | Tape & Reel (TR) | 2016 | MTCA | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 170 | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.029 0.75mm | 170 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 85 | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() MEC8-110-02-LM-DV-A-K Samtec Inc. | 24 |
| - | 2 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Phosphor Bronze | -55°C~125°C | Tray | 2013 | MEC8 - DV | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | NO | NO | NO | NO | Hairpin Bellows | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | - | ||
![]() HSEC8-120-01-S-RA Samtec Inc. | 47 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tray | 2016 | Edge Rate™ HSEC8 | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 40 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 40 | - | - | - | ONE | - | Gold | COMMERCIAL | 0.969 inch | 2 | - | RECTANGULAR | - | - | - | 0.474 inch | - | - | - | Non Specified - Dual Edge | Dual | - | 20 | - | SOCKET | - | - | 1.9558 mm | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() HSEC8-110-01-L-DV Samtec Inc. | 132 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | -55°C~125°C | Tray | - | Edge Rate™ HSEC8 | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | 20 | Black | 2 | Female | - | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.031 0.80mm | 20 | - | - | - | ONE | - | Gold | COMMERCIAL | 0.496 inch | 2 | - | - | - | - | - | 0.314 inch | - | - | 15mOhm | Non Specified - Dual Edge | Dual | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 0.062 1.57mm | No | - | ROHS3 Compliant | - |